Littelfuse, Inc. PTC Resettable Fuses 30R400UF

Description
Polymeric PTC Resettable Fuse 30V 4A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 4A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F1919-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F1919-ND
PTC Resettable Fuses F1919-ND
Polymeric PTC Resettable Fuse 30V 4A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 4A Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1037995-30R400UF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1037995-30R400UF
Circuit Protection - PTC Resettable Fuses 1037995-30R400UF
Win Source Part Number: 1037995-30R400UF Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, 30R Type: Polymeric Package: Bulk Height - Seated (Max): 0.866" (22.00mm) Standard Package: 200 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 30V Current - Max: 40 A Current - Hold (Ih) (Max): 4 A Current - Trip (It): 8 A Time to Trip: 12.7 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.551" L x 0.118" W (14.00mm x 3.00mm) Resistance - Initial (Ri) (Min): 10 mOhms Resistance - Post Trip (R1) (Max): 50 mOhms Alternative Parts (Cross-Reference): RUEF400; RGEF25030R400UF.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: 030R0400,F2027-ND,F1 919,F2027,030R0400U, -1024-30R400UF,30R40 0 Approval Agency: cURus, TUV

Win Source Part Number: 1037995-30R400UF
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, 30R
Type: Polymeric
Package: Bulk
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 200
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 30V
Current - Max: 40 A
Current - Hold (Ih) (Max): 4 A
Current - Trip (It): 8 A
Time to Trip: 12.7 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.551" L x 0.118" W (14.00mm x 3.00mm)
Resistance - Initial (Ri) (Min): 10 mOhms
Resistance - Post Trip (R1) (Max): 50 mOhms
Alternative Parts (Cross-Reference): RUEF400; RGEF25030R400UF.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: 030R0400,F2027-ND,F1919,F2027,030R0400U,-1024-30R400UF,30R400
Approval Agency: cURus, TUV

Buy Now Datasheet
PTC RESET FUSE 30V 4A RADIAL - 461-30R400UF - Utmel Electronic Limited
Hong Kong, China
PTC RESET FUSE 30V 4A RADIAL
461-30R400UF
PTC RESET FUSE 30V 4A RADIAL 461-30R400UF
PTC RESET FUSE 30V 4A RADIAL

PTC RESET FUSE 30V 4A RADIAL

Supplier's Site
Polyfuse, Ptc, Radial, 4A; Thermistor Mounting Littelfuse - 78R5578 - Newark, An Avnet Company
Chicago, IL, United States
Polyfuse, Ptc, Radial, 4A; Thermistor Mounting Littelfuse
78R5578
Polyfuse, Ptc, Radial, 4A; Thermistor Mounting Littelfuse 78R5578
POLYFUSE, PTC, RADIAL, 4A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 30R Series; Holding Current:4A; Tripping Current:8A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYFUSE, PTC, RADIAL, 4A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 30R Series; Holding Current:4A; Tripping Current:8A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Reset, 30V, 4A, Radial; Product Range Littelfuse - 02P0098 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 4A, Radial; Product Range Littelfuse
02P0098
Fuse, Ptc Reset, 30V, 4A, Radial; Product Range Littelfuse 02P0098
FUSE, PTC RESET, 30V, 4A, RADIAL; Product Range:POLY-FUSE 30R Series; Voltage Rating:30VDC; Holding Current:4A; Tripping Current:8A; Time to Trip:12.7s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 4A, RADIAL; Product Range:POLY-FUSE 30R Series; Voltage Rating:30VDC; Holding Current:4A; Tripping Current:8A; Time to Trip:12.7s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs Resettable PTCs Resettable PTCs
Product Number F1919-ND 1037995-30R400UF 461-30R400UF 78R5578 02P0098
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses PTC RESET FUSE 30V 4A RADIAL Polyfuse, Ptc, Radial, 4A; Thermistor Mounting Littelfuse Fuse, Ptc Reset, 30V, 4A, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole Through-Hole; Through Hole Through-Hole; Radial Leads; Through Hole
Package Size Radial, Disc Bulk
Standards and Certifications cURus, TUV RoHS; cURus, TUV RoHS RoHS
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R017-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
3 suppliers
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R010-0-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
2 suppliers