Littelfuse, Inc. PTC Resettable Fuses LR4-730F

Description
Polymeric PTC Resettable Fuse 20V 7.3A Ih User Defined Strap
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 20V 7.3A Ih User Defined Strap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - LR4-730F-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
LR4-730F-ND
PTC Resettable Fuses LR4-730F-ND
Polymeric PTC Resettable Fuse 20V 7.3A Ih User Defined Strap

Polymeric PTC Resettable Fuse 20V 7.3A Ih User Defined Strap

Buy Now Datasheet
PTC RESET FUSE 20V 7.3A STRAP - 461-LR4-730F - Utmel Electronic Limited
Hong Kong, China
PTC RESET FUSE 20V 7.3A STRAP
461-LR4-730F
PTC RESET FUSE 20V 7.3A STRAP 461-LR4-730F
PTC RESET FUSE 20V 7.3A STRAP

PTC RESET FUSE 20V 7.3A STRAP

Supplier's Site
Fuse, Ptc Reset, 20V, 7.3A, Strap; Product Range Littelfuse - 29K7744 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 20V, 7.3A, Strap; Product Range Littelfuse
29K7744
Fuse, Ptc Reset, 20V, 7.3A, Strap; Product Range Littelfuse 29K7744
FUSE, PTC RESET, 20V, 7.3A, STRAP; Product Range:PolySwitch LR4 Series; Voltage Rating:20VDC; Holding Current:7.3A; Tripping Current:14.1A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-; External Depth:1mm RoHS Compliant: Yes

FUSE, PTC RESET, 20V, 7.3A, STRAP; Product Range:PolySwitch LR4 Series; Voltage Rating:20VDC; Holding Current:7.3A; Tripping Current:14.1A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-; External Depth:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number LR4-730F-ND 461-LR4-730F 29K7744
Product Name PTC Resettable Fuses PTC RESET FUSE 20V 7.3A STRAP Fuse, Ptc Reset, 20V, 7.3A, Strap; Product Range Littelfuse
Package Size Strap
Standards and Certifications UL; CSA Mark; CSA, TUV, UL RoHS; CSA Mark; CSA, TUV, UL RoHS
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-R025-2CT-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
2 suppliers
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-NSML380/12-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1206; 1206 (3216 Metric), Concave
Standards and Certifications cURus, TUV
View Details