Bourns, Inc. PTC Resettable Fuses MF-R160

Description
Polymeric PTC Resettable Fuse 30V 1.6A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 1.6A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-R160-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-R160-ND
PTC Resettable Fuses MF-R160-ND
Polymeric PTC Resettable Fuse 30V 1.6A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 1.6A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuse; Radial; 40A 30V Bulk - 103-MF-R160 - Utmel Electronic Limited
Hong Kong, China
PTC Resettable Fuse; Radial; 40A 30V Bulk
103-MF-R160
PTC Resettable Fuse; Radial; 40A 30V Bulk 103-MF-R160
PTC Resettable Fuse; Radial; 40A 30V Bulk

PTC Resettable Fuse; Radial; 40A 30V Bulk

Supplier's Site
Fuse, Ptc Reset, 30V, 1.6A, Radial; Product Range Bourns - 58K1841 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 1.6A, Radial; Product Range Bourns
58K1841
Fuse, Ptc Reset, 30V, 1.6A, Radial; Product Range Bourns 58K1841
FUSE, PTC RESET, 30V, 1.6A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.6A; Tripping Current:3.2A; Time to Trip:8s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:10.2mm RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 1.6A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.6A; Tripping Current:3.2A; Time to Trip:8s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:10.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number MF-R160-ND 103-MF-R160 58K1841
Product Name PTC Resettable Fuses PTC Resettable Fuse; Radial; 40A 30V Bulk Fuse, Ptc Reset, 30V, 1.6A, Radial; Product Range Bourns
Mounting / Packaging Through-Hole Through-Hole; Radial Leads; Through Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-MSMF125/12X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications cUR, cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
Fuse, Ptc Reset, 30V, 3A, Radial; Product Range Bourns - 26AC2077 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Trigger Current 6 amps
Response Time 1.08E10 ns
View Details