Polymeric PTC Resettable Fuse 60V (250V Int) 130mA Ih Surface Mount 4-SMD Cube
Polymeric PTC Resettable Fuse 60V (250V Int) 130mA Ih Surface Mount 4-SMD Cube
Polymeric PTC Resettable Fuse 60V (250V Int) 130mA Ih Surface Mount 4-SMD Cube
FUSE PTC RESET 0.13A 250V SMD
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | MF-SD013/250-2CT-ND | 103-MF-SD013/250-2 |
| Product Name | PTC Resettable Fuses | FUSE PTC RESET 0.13A 250V SMD |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); Surface Mount |
| Package Size | 4-SMD Cube | |
| Standards and Certifications | UR | RoHS; UR |