Bourns, Inc. PTC Resettable Fuses MF-RM055/240-2

Description
Polymeric PTC Resettable Fuse 240V (265V Int) 550mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 240V (265V Int) 550mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 118-MF-RM055/240-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-RM055/240-2TR-ND
PTC Resettable Fuses 118-MF-RM055/240-2TR-ND
Polymeric PTC Resettable Fuse 240V (265V Int) 550mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 240V (265V Int) 550mA Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - 118-MF-RM055/240-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-RM055/240-2CT-ND
PTC Resettable Fuses 118-MF-RM055/240-2CT-ND
Polymeric PTC Resettable Fuse 240V (265V Int) 550mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 240V (265V Int) 550mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Radial, Resettable, 0.55A, 240V; Thermistor Mounting Bourns - 46W2026 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Radial, Resettable, 0.55A, 240V; Thermistor Mounting Bourns
46W2026
Fuse, Radial, Resettable, 0.55A, 240V; Thermistor Mounting Bourns 46W2026
FUSE, RADIAL, RESETTABLE, 0.55A, 240V; Thermistor Mounting:Through Hole; Product Range:MF-RM Series; Holding Current:550mA; Tripping Current:1.25A; Voltage Rating:240VAC; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes

FUSE, RADIAL, RESETTABLE, 0.55A, 240V; Thermistor Mounting:Through Hole; Product Range:MF-RM Series; Holding Current:550mA; Tripping Current:1.25A; Voltage Rating:240VAC; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
PTC Resettable Fuse; Radial; 0.55A; 240VAC T/R - 103-MF-RM055/240-2 - Utmel Electronic Limited
Hong Kong, China
PTC Resettable Fuse; Radial; 0.55A; 240VAC T/R
103-MF-RM055/240-2
PTC Resettable Fuse; Radial; 0.55A; 240VAC T/R 103-MF-RM055/240-2
PTC Resettable Fuse; Radial; 0.55A; 240VAC T/R

PTC Resettable Fuse; Radial; 0.55A; 240VAC T/R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resettable PTCs Circuit Protection Components Resettable PTCs
Product Number 118-MF-RM055/240-2TR-ND 46W2026 103-MF-RM055/240-2
Product Name PTC Resettable Fuses Fuse, Radial, Resettable, 0.55A, 240V; Thermistor Mounting Bourns PTC Resettable Fuse; Radial; 0.55A; 240VAC T/R
Mounting / Packaging Through-Hole Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
Resettable Fuses - Ceramic PTC - Bourns, Inc.
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Standards and Certifications RoHS
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - CMF-RL35-10-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details