Littelfuse, Inc. PTC Resettable Fuses LR4-260SF

Description
Polymeric PTC Resettable Fuse 15V 2.6A Ih User Defined Strap
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 15V 2.6A Ih User Defined Strap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - LR4-260SF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
LR4-260SF-ND
PTC Resettable Fuses LR4-260SF-ND
Polymeric PTC Resettable Fuse 15V 2.6A Ih User Defined Strap

Polymeric PTC Resettable Fuse 15V 2.6A Ih User Defined Strap

Buy Now Datasheet
Newest Parts - LR4-260SF - 1204478-LR4-260SF - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LR4-260SF
1204478-LR4-260SF
Newest Parts - LR4-260SF 1204478-LR4-260SF
Manufacturer: Littelfuse Inc. Win Source Part Number: 1204478-LR4-260SF Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 15V Current - Max: 100A Current - Trip (It): 5.8A Time to Trip: 5s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 2.6A Resistance - Initial (Ri) (Minimum): 20 mOhms Resistance - Post Trip (R1) (Maximum): 63 mOhms Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.866" L x 0.205" W (22.00mm x 5.20mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1204478-LR4-260SF
Packaging: Bulk
Type: Polymeric
Mounting Style: User Defined
Approvals: CSA, TUV, UL
Voltage - Max: 15V
Current - Max: 100A
Current - Trip (It): 5.8A
Time to Trip: 5s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Strap
Current - Hold (Ih) (Maximum): 2.6A
Resistance - Initial (Ri) (Minimum): 20 mOhms
Resistance - Post Trip (R1) (Maximum): 63 mOhms
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.866" L x 0.205" W (22.00mm x 5.20mm)

Buy Now
PTC RESET FUSE 15V 2.6A STRAP - 461-LR4-260SF - Utmel Electronic Limited
Hong Kong, China
PTC RESET FUSE 15V 2.6A STRAP
461-LR4-260SF
PTC RESET FUSE 15V 2.6A STRAP 461-LR4-260SF
PTC RESET FUSE 15V 2.6A STRAP

PTC RESET FUSE 15V 2.6A STRAP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Resettable PTCs Circuit Protection Components Resettable PTCs
Product Number LR4-260SF-ND 1204478-LR4-260SF 461-LR4-260SF
Product Name PTC Resettable Fuses Newest Parts - LR4-260SF PTC RESET FUSE 15V 2.6A STRAP
Package Size Strap Strap
Standards and Certifications UL; CSA Mark; CSA, TUV, UL RoHS; CSA Mark; CSA, TUV, UL
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R010-2TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
2 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-LSMF330/24X-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 2920 (7351 Metric), Concave
Standards and Certifications cURus
View Details