Bourns, Inc. PTC Resettable Fuses MF-R700

Description
Polymeric PTC Resettable Fuse 30V 7A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 7A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-R700-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-R700-ND
PTC Resettable Fuses MF-R700-ND
Polymeric PTC Resettable Fuse 30V 7A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 7A Ih Through Hole Radial, Disc

Buy Now Datasheet
Multifuse, Radial, 7A, 30V; Thermistor Mounting Bourns - 38K5123 - Newark, An Avnet Company
Chicago, IL, United States
Multifuse, Radial, 7A, 30V; Thermistor Mounting Bourns
38K5123
Multifuse, Radial, 7A, 30V; Thermistor Mounting Bourns 38K5123
MULTIFUSE, RADIAL, 7A, 30V; Thermistor Mounting:Through Hole; Product Range:MF-R Series; Holding Current:7A; Tripping Current:14A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

MULTIFUSE, RADIAL, 7A, 30V; Thermistor Mounting:Through Hole; Product Range:MF-R Series; Holding Current:7A; Tripping Current:14A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
PTC RESET FUSE 30V 7A RADIAL - 103-MF-R700 - Utmel Electronic Limited
Hong Kong, China
PTC RESET FUSE 30V 7A RADIAL
103-MF-R700
PTC RESET FUSE 30V 7A RADIAL 103-MF-R700
PTC RESET FUSE 30V 7A RADIAL

PTC RESET FUSE 30V 7A RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resettable PTCs Circuit Protection Components Resettable PTCs
Product Number MF-R700-ND 38K5123 103-MF-R700
Product Name PTC Resettable Fuses Multifuse, Radial, 7A, 30V; Thermistor Mounting Bourns PTC RESET FUSE 30V 7A RADIAL
Mounting / Packaging Through-Hole Through-Hole; Radial Leads; Through Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS RoHS; cURus, TUV
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - CMF-RL55A-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details
2 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-NSML380/6-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1206; 1206 (3216 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details