Polymeric PTC Resettable Fuse 72V 2.5A Ih Through Hole Radial, Disc
FUSE, RESETTABLE PTC, 2.5A, 72V, RADIAL; Thermistor Mounting:Through Hole; Product Range:MF-RX/72 Series; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes
FUSE, PTC RESET, 72V, 2.5A, RADIAL; Product Range:MF-RX/72 Series; Voltage Rating:72VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:15.6s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:- RoHS Compliant: Yes
PTC Resettable Fuse 40A 72V Bulk
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | MF-RX250/72-0-ND | 38K5101 | 61J7375 | 103-MF-RX250/72-0 |
| Product Name | PTC Resettable Fuses | Fuse, Resettable Ptc, 2.5A, 72V, Radial; Thermistor Mounting Bourns | Fuse, Ptc Reset, 72V, 2.5A, Radial; Product Range Bourns | PTC Resettable Fuse 40A 72V Bulk |
| Mounting / Packaging | Through-Hole | |||
| Package Size | Radial, Disc | |||
| Standards and Certifications | cURus, TUV | RoHS | RoHS |