Polymeric PTC Resettable Fuse 60V 500mA Ih Through Hole Radial, Disc
PTC Resettable Fuse; Radial; 40A 60V Bulk
FUSE, PTC RESET, 60V, 500mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.9mm; Length:-RoHS Compliant: Yes
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | MF-R050-ND | 103-MF-R050 | 58K1838 |
| Product Name | PTC Resettable Fuses | PTC Resettable Fuse; Radial; 40A 60V Bulk | Fuse, Ptc Reset, 60V, 500Ma, Radial; Product Range Bourns |
| Mounting / Packaging | Through-Hole | Radial Leads | |
| Package Size | Radial, Disc | ||
| Standards and Certifications | cURus, TUV |