Polymeric PTC Resettable Fuse 72V 1.1A Ih Through Hole Radial, Disc
PTC RESET FUSE 72V 1.1A RADIAL
FUSE, PTC RESET, 72V, 1.1A, RADIAL; Product Range:MF-RX/72 Series; Voltage Rating:72VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:8.2s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | MF-RX110/72-0-ND | 103-MF-RX110/72-0 | 61J7367 |
| Product Name | PTC Resettable Fuses | PTC RESET FUSE 72V 1.1A RADIAL | Fuse, Ptc Reset, 72V, 1.1A, Radial; Product Range Bourns |
| Mounting / Packaging | Through-Hole | Through-Hole; Radial Leads; Through Hole | |
| Package Size | Radial, Disc | ||
| Standards and Certifications | cURus, TUV | RoHS; cURus, TUV | RoHS |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |