Bourns, Inc. PTC Resettable Fuses MF-R800

Description
Polymeric PTC Resettable Fuse 30V 8A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 8A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-R800-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-R800-ND
PTC Resettable Fuses MF-R800-ND
Polymeric PTC Resettable Fuse 30V 8A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 8A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 30V, 8A, Radial; Product Range Bourns - 58K1845 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 8A, Radial; Product Range Bourns
58K1845
Fuse, Ptc Reset, 30V, 8A, Radial; Product Range Bourns 58K1845
FUSE, PTC RESET, 30V, 8A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:8A; Tripping Current:16A; Time to Trip:18.8s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:- RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 8A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:8A; Tripping Current:16A; Time to Trip:18.8s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
PTC RESET FUSE 30V 8A RADIAL - 103-MF-R800 - Utmel Electronic Limited
Hong Kong, China
PTC RESET FUSE 30V 8A RADIAL
103-MF-R800
PTC RESET FUSE 30V 8A RADIAL 103-MF-R800
PTC RESET FUSE 30V 8A RADIAL

PTC RESET FUSE 30V 8A RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number MF-R800-ND 58K1845 103-MF-R800
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 30V, 8A, Radial; Product Range Bourns PTC RESET FUSE 30V 8A RADIAL
Mounting / Packaging Through-Hole Through-Hole; Radial Leads; Through Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS RoHS; cURus, TUV
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - CMF-SD35-10-2-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 4-SMD Cube
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R010-AP-17TB-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details