Polymeric PTC Resettable Fuse 8V 2.6A Ih Surface Mount 1812 (4532 Metric), Concave
Polymeric PTC Resettable Fuse 8V 2.6A Ih Surface Mount 1812 (4532 Metric), Concave
Polymeric PTC Resettable Fuse 8V 2.6A Ih Surface Mount 1812 (4532 Metric), Concave
PTC 2.60A 8VDC RESETTABLE 1812L
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | F3376CT-ND | 461-1812L260THDR |
| Product Name | PTC Resettable Fuses | PTC 2.60A 8VDC RESETTABLE 1812L |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); Surface Mount |
| Package Size | 1812; 1812 (4532 Metric), Concave | |
| Standards and Certifications | cURus, TUV | RoHS; cURus, TUV |