Littelfuse, Inc. PolySwitch PPTC for general electronics overcurrent protection 0805L300SLWR

Description
Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved
Request a Quote Datasheet
Description
Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch PPTC for general electronics overcurrent protection - 0805L300SLWR - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch PPTC for general electronics overcurrent protection
0805L300SLWR
PolySwitch PPTC for general electronics overcurrent protection 0805L300SLWR
Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved

Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved

Supplier's Site
PTC Resettable Fuses - F5782DKR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F5782DKR-ND
PTC Resettable Fuses F5782DKR-ND
Polymeric PTC Resettable Fuse 6V 3A Ih Surface Mount 0805 (2012 Metric), Concave

Polymeric PTC Resettable Fuse 6V 3A Ih Surface Mount 0805 (2012 Metric), Concave

Buy Now Datasheet
PTC Resettable Fuses - F5782CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F5782CT-ND
PTC Resettable Fuses F5782CT-ND
Polymeric PTC Resettable Fuse 6V 3A Ih Surface Mount 0805 (2012 Metric), Concave

Polymeric PTC Resettable Fuse 6V 3A Ih Surface Mount 0805 (2012 Metric), Concave

Buy Now Datasheet
PTC Resettable Fuses - F5782TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F5782TR-ND
PTC Resettable Fuses F5782TR-ND
Polymeric PTC Resettable Fuse 6V 3A Ih Surface Mount 0805 (2012 Metric), Concave

Polymeric PTC Resettable Fuse 6V 3A Ih Surface Mount 0805 (2012 Metric), Concave

Buy Now Datasheet
PTC RESET 6V LO RHO 0805 3.00A - 461-0805L300SLWR - Utmel Electronic Limited
Hong Kong, China
PTC RESET 6V LO RHO 0805 3.00A
461-0805L300SLWR
PTC RESET 6V LO RHO 0805 3.00A 461-0805L300SLWR
PTC RESET 6V LO RHO 0805 3.00A

PTC RESET 6V LO RHO 0805 3.00A

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Utmel Electronic Limited
Product Category Circuit Protection Components Resettable PTCs Resettable PTCs
Product Number 0805L300SLWR F5782DKR-ND 461-0805L300SLWR
Product Name PolySwitch PPTC for general electronics overcurrent protection PTC Resettable Fuses PTC RESET 6V LO RHO 0805 3.00A
Standards and Certifications RoHS cURus, TUV RoHS; cURus, TUV
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Surface Mount
Package Size 0805; 0805 (2012 Metric), Concave
Unlock Full Specs
to access all available technical data