Polymeric PTC Resettable Fuse 60V 500mA Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 60V 500mA Ih Through Hole Radial, Disc
PTC RESETTABLE 60V 500MA RADIAL
RESETTABLE FUSE, 60VDC, 40A, RADIAL; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 60R Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Circuit Protection Components |
| Product Number | F1989TB-ND | 461-60R050XPR | 39X0723 |
| Product Name | PTC Resettable Fuses | PTC RESETTABLE 60V 500MA RADIAL | Resettable Fuse, 60Vdc, 40A, Radial; Thermistor Mounting Littelfuse |
| Mounting / Packaging | Through-Hole | Through-Hole; Radial Leads; Through Hole | |
| Package Size | Radial, Disc | ||
| Standards and Certifications | cURus, TUV | RoHS; cURus, TUV | RoHS |