Littelfuse, Inc. PTC Resettable Fuses 30R300UU

Description
Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F2026-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F2026-ND
PTC Resettable Fuses F2026-ND
Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1037994-30R300UU - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1037994-30R300UU
Circuit Protection - PTC Resettable Fuses 1037994-30R300UU
Win Source Part Number: 1037994-30R300UU Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, 30R Type: Polymeric Package: Bulk Height - Seated (Max): 0.756" (19.20mm) Standard Package: 500 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 30V Current - Max: 40 A Current - Hold (Ih) (Max): 3 A Current - Trip (It): 6 A Time to Trip: 10.8 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.449" L x 0.118" W (11.40mm x 3.00mm) Resistance - Initial (Ri) (Min): 20 mOhms Resistance - Post Trip (R1) (Max): 80 mOhms Alternative Parts (Cross-Reference): MC33163; RUEF300; RXEF37530R300UU.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: 030R0300,030R0300U,F 2026,-1024-30R300UU, 30R300 Approval Agency: cURus, TUV

Win Source Part Number: 1037994-30R300UU
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, 30R
Type: Polymeric
Package: Bulk
Height - Seated (Max): 0.756" (19.20mm)
Standard Package: 500
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 30V
Current - Max: 40 A
Current - Hold (Ih) (Max): 3 A
Current - Trip (It): 6 A
Time to Trip: 10.8 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.449" L x 0.118" W (11.40mm x 3.00mm)
Resistance - Initial (Ri) (Min): 20 mOhms
Resistance - Post Trip (R1) (Max): 80 mOhms
Alternative Parts (Cross-Reference): MC33163; RUEF300; RXEF37530R300UU.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: 030R0300,030R0300U,F2026,-1024-30R300UU,30R300
Approval Agency: cURus, TUV

Buy Now Datasheet
PTC RESET FUSE 30V 3A RADIAL - 461-30R300UU - Utmel Electronic Limited
Hong Kong, China
PTC RESET FUSE 30V 3A RADIAL
461-30R300UU
PTC RESET FUSE 30V 3A RADIAL 461-30R300UU
PTC RESET FUSE 30V 3A RADIAL

PTC RESET FUSE 30V 3A RADIAL

Supplier's Site
Fuse, Ptc Reset, 30V, 3A, Radial; Product Range Littelfuse - 02P0097 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 3A, Radial; Product Range Littelfuse
02P0097
Fuse, Ptc Reset, 30V, 3A, Radial; Product Range Littelfuse 02P0097
FUSE, PTC RESET, 30V, 3A, RADIAL; Product Range:POLY-FUSE 30R Series; Voltage Rating:30VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:10.8s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 3A, RADIAL; Product Range:POLY-FUSE 30R Series; Voltage Rating:30VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:10.8s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

Supplier's Site
Polyfuse, Ptc, Radial, 3A; Thermistor Mounting Littelfuse - 78R5577 - Newark, An Avnet Company
Chicago, IL, United States
Polyfuse, Ptc, Radial, 3A; Thermistor Mounting Littelfuse
78R5577
Polyfuse, Ptc, Radial, 3A; Thermistor Mounting Littelfuse 78R5577
POLYFUSE, PTC, RADIAL, 3A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 30R Series; Holding Current:3A; Tripping Current:6A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYFUSE, PTC, RADIAL, 3A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 30R Series; Holding Current:3A; Tripping Current:6A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs Resettable PTCs Resettable PTCs
Product Number F2026-ND 1037994-30R300UU 461-30R300UU 02P0097 78R5577
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses PTC RESET FUSE 30V 3A RADIAL Fuse, Ptc Reset, 30V, 3A, Radial; Product Range Littelfuse Polyfuse, Ptc, Radial, 3A; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole Through-Hole; Through Hole Through-Hole; Radial Leads; Through Hole
Package Size Radial, Disc Bulk
Standards and Certifications cURus, TUV RoHS; cURus, TUV RoHS RoHS
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse, Ptc Reset, 60V, 750Ma, Radial; Product Range Bourns - 27AC8882 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Trigger Current 1.5 amps
Response Time 6.30E9 ns
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-LS260-ND - DigiKey
Specs
Package Size Strap
Standards and Certifications cURus, TUV
Tj -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details