Littelfuse, Inc. PTC Resettable Fuses LVR012K

Description
Polymeric PTC Resettable Fuse 240V (265V Int) 120mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 240V (265V Int) 120mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - LVR012K-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
LVR012K-ND
PTC Resettable Fuses LVR012K-ND
Polymeric PTC Resettable Fuse 240V (265V Int) 120mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 240V (265V Int) 120mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Polyswitch, 0.12A; Thermistor Mounting Littelfuse - 26M0485 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, 0.12A; Thermistor Mounting Littelfuse
26M0485
Polyswitch, 0.12A; Thermistor Mounting Littelfuse 26M0485
POLYSWITCH, 0.12A; Thermistor Mounting:Through Hole; Product Range:PolySwitch LVR Series; Holding Current:120mA; Tripping Current:300mA; Voltage Rating:240VAC; Operating Temperature Min:-40?C; Operating Temperature Max:85?C; RoHS Compliant: Yes

POLYSWITCH, 0.12A; Thermistor Mounting:Through Hole; Product Range:PolySwitch LVR Series; Holding Current:120mA; Tripping Current:300mA; Voltage Rating:240VAC; Operating Temperature Min:-40?C; Operating Temperature Max:85?C; RoHS Compliant: Yes

Supplier's Site Datasheet
PTC RESET FUSE 240V 120MA RADIAL - 461-LVR012K - Utmel Electronic Limited
Hong Kong, China
PTC RESET FUSE 240V 120MA RADIAL
461-LVR012K
PTC RESET FUSE 240V 120MA RADIAL 461-LVR012K
PTC RESET FUSE 240V 120MA RADIAL

PTC RESET FUSE 240V 120MA RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resettable PTCs Circuit Protection Components Resettable PTCs
Product Number LVR012K-ND 26M0485 461-LVR012K
Product Name PTC Resettable Fuses Polyswitch, 0.12A; Thermistor Mounting Littelfuse PTC RESET FUSE 240V 120MA RADIAL
Mounting / Packaging Through-Hole Through-Hole; Radial Leads; Through Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS RoHS; CSA Mark; CQC, CSA, TUV, UL
Unlock Full Specs
to access all available technical data