TE Connectivity Internal I/O Connectors 6-2340321-4

Description
Configuration Features Number of Positions : 168 Number of Rows : 2 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : OCP NIC 3.0, Gen-Z Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : PCB Edge Card Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 168 Number of Rows : 2 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : OCP NIC 3.0, Gen-Z Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : PCB Edge Card Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal I/O Connectors - 6-2340321-4 - TE Connectivity
Berwyn, PA, United States
Internal I/O Connectors
6-2340321-4
Internal I/O Connectors 6-2340321-4
Configuration Features Number of Positions : 168 Number of Rows : 2 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : OCP NIC 3.0, Gen-Z Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : PCB Edge Card Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 168
  • Number of Rows : 2
  • PCB Mount Orientation : Straddle Mount

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : .6 MM  [.023 INCH ]

Industry Standards


  • Industry Standard : OCP NIC 3.0, Gen-Z

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Mates With : PCB Edge Card
  • Internal I/O Connector Type : Sliver for SFF-TA-1002

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Edgeboard Connectors - 17-6-2340321-4-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-6-2340321-4-ND
Edgeboard Connectors 17-6-2340321-4-ND
"168 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"168 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Card Edge Connectors - 6-2340321-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
6-2340321-4
Card Edge Connectors 6-2340321-4
ASSY STRADDLE MOUNT 168P 076 SLIVER 2.0

ASSY STRADDLE MOUNT 168P 076 SLIVER 2.0

Buy Now
Singapore, Singapore
SMD Electronic Connector
303-6-2340321-4
SMD Electronic Connector 303-6-2340321-4
Conn Card Edge SKT 168 POS 0.6mm Solder ST SMD Product overview: 6-2340321-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-6-2340321-4 can be used for catalog matching and distributor lookup.

Conn Card Edge SKT 168 POS 0.6mm Solder ST SMD Product overview: 6-2340321-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-6-2340321-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1334058-6-2340321-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1334058-6-2340321-4
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1334058-6-2340321-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334058-6-2340321-4 Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Tray Number of Positions: 168 Pitch: 0.024" (0.60mm) Color: Black Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Copper Alloy Material - Insulation: Liquid Crystal Polymer (LCP) Gender: Female Standard Package: 336 Mounting: Board Edge, Straddle Mount Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 28; 14; 28; 14 Card Thickness: 0.076" (1.93mm) Flange Feature: Straddle Mount Opening, Unthreaded, 0.094" (2.40mm) Read Out: Dual Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 17-6-2340321-4,-6-23 40321-4-SI Base Product Number: 2340321 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334058-6-2340321-4
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Tray
Number of Positions: 168
Pitch: 0.024" (0.60mm)
Color: Black
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Copper Alloy
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 336
Mounting: Board Edge, Straddle Mount
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 28; 14; 28; 14
Card Thickness: 0.076" (1.93mm)
Flange Feature: Straddle Mount Opening, Unthreaded, 0.094" (2.40mm)
Read Out: Dual
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 17-6-2340321-4,-6-2340321-4-SI
Base Product Number: 2340321
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 6-2340321-4 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
6-2340321-4
Card Edge Connectors - Edgeboard Connectors 6-2340321-4
ASSY STRADDLE MOUNT 168P 076 SLI

ASSY STRADDLE MOUNT 168P 076 SLI

Supplier's Site Datasheet
Assy Straddle Mount 168P 076 Sliver 2.0 Rohs Compliant Te Connectivity - 49AH7273 - Newark, An Avnet Company
Chicago, IL, United States
Assy Straddle Mount 168P 076 Sliver 2.0 Rohs Compliant Te Connectivity
49AH7273
Assy Straddle Mount 168P 076 Sliver 2.0 Rohs Compliant Te Connectivity 49AH7273
ASSY STRADDLE MOUNT 168P 076 SLIVER 2.0 ROHS COMPLIANT: YES

ASSY STRADDLE MOUNT 168P 076 SLIVER 2.0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-2340321-4 17-6-2340321-4-ND 6-2340321-4 303-6-2340321-4 1334058-6-2340321-4 6-2340321-4 49AH7273
Product Name Internal I/O Connectors Edgeboard Connectors Card Edge Connectors SMD Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Assy Straddle Mount 168P 076 Sliver 2.0 Rohs Compliant Te Connectivity
Termination Surface Mount Solder
Mounting Board Mount Board Edge, Straddle Mount Board Edge, Straddle Mount
Current Rating 1.1 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114646-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Receptacles, Female Sockets - 1017008-6-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Number of Contacts 10 #
View Details
2 suppliers
Headers, Male Pins - A26699-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A28629-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers