TE Connectivity PCI & PCI Express Connectors 6-2349820-4

Description
Body Features Primary Product Color : Black Configuration Features Ejector : Without Number of Positions : 164 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Dimensions Connector Height (MM) : 11.25 Connector Width (MM) : 7.5 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Industry Standards PCI Generation : 4 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Ejector : Without Number of Positions : 164 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Dimensions Connector Height (MM) : 11.25 Connector Width (MM) : 7.5 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Industry Standards PCI Generation : 4 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 6-2349820-4 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
6-2349820-4
PCI & PCI Express Connectors 6-2349820-4
Body Features Primary Product Color : Black Configuration Features Ejector : Without Number of Positions : 164 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Dimensions Connector Height (MM) : 11.25 Connector Width (MM) : 7.5 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Industry Standards PCI Generation : 4 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Ejector : Without
  • Number of Positions : 164
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]

Dimensions


  • Connector Height (MM) : 11.25
  • Connector Width (MM) : 7.5

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]

Industry Standards


  • PCI Generation : 4

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Edgeboard Connectors - 17-6-2349820-4-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-6-2349820-4-ND
Edgeboard Connectors 17-6-2349820-4-ND
PCIEG4,SMT,V,164P,15 U,HT,OEW

PCIEG4,SMT,V,164P,15U,HT,OEW

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 6-2349820-4 17-6-2349820-4-ND
Product Name PCI & PCI Express Connectors Edgeboard Connectors
Connector Type Board to Board Connector
Mounting Board Mount Surface Mount
Current Rating 1.1 amps
Unlock Full Specs
to access all available technical data