"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"
Wurth Elektronik 623350235521 PCB Header
Wurth Elektronik 623350235521 PCB Header
Wurth Elektronik 623350235521 PCB Header
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 732-623350235521TR-ND | 2339759 |
| Product Name | Headers, Male Pins | PCB Headers |
| Connector Type | Header Connector; Header | |
| Mounting | Surface Mount | |
| Voltage Rating | 100 volts |