TE Connectivity PCI & PCI Express Connectors 6-2337939-4

Description
Body Features Primary Product Color : Black Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 164 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 11.25 MM  [.442 INCH ] Connector Length : 89 MM  [3.503 INCH ] Connector Width : 8.75 MM  [.345 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF30 Industry Standards Bus Type : PCI Express PCI Generation : 4 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : SMT Hold-Down Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 164 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 11.25 MM  [.442 INCH ] Connector Length : 89 MM  [3.503 INCH ] Connector Width : 8.75 MM  [.345 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF30 Industry Standards Bus Type : PCI Express PCI Generation : 4 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : SMT Hold-Down Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 6-2337939-4 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
6-2337939-4
PCI & PCI Express Connectors 6-2337939-4
Body Features Primary Product Color : Black Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 164 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 11.25 MM  [.442 INCH ] Connector Length : 89 MM  [3.503 INCH ] Connector Width : 8.75 MM  [.345 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF30 Industry Standards Bus Type : PCI Express PCI Generation : 4 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : SMT Hold-Down Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Ejector : Without
  • Number of PCB Mount Retention Features : 2
  • Number of Positions : 164
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 11.25 MM  [.442 INCH ]
  • Connector Length : 89 MM  [3.503 INCH ]
  • Connector Width : 8.75 MM  [.345 INCH ]
  • PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP) GF30

Industry Standards


  • Bus Type : PCI Express
  • PCI Generation : 4

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention Type : SMT Hold-Down

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Edgeboard Connectors - 17-6-2337939-4-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-6-2337939-4-ND
Edgeboard Connectors 17-6-2337939-4-ND
"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 6-2337939-4 17-6-2337939-4-ND
Product Name PCI & PCI Express Connectors Edgeboard Connectors
Connector Type Board to Board Connector
Termination Surface Mount
Mounting Board Mount Surface Mount
Current Rating 1.1 amps
Unlock Full Specs
to access all available technical data