DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
100
150
200
250
300
350
370
380
390
400
410
420
424
425
426
427
428
429
430
431
432
433
434
435
436
440
450
460
470
480
490
500
550
600
650
700
750
1000
1500
1569
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "100 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole" | |
| "25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "40 Position FFC Connector Contacts, Vertical - 1 Sided 0.050"" (1.27mm) Through Hole" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "98 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green" | |
| "Connector Header Surface Mount 10 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 11 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 12 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 13 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 14 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 15 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 16 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 18 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 19 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 2 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 20 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 23 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 26 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 27 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 3 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 4 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 5 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 50 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 56 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 6 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 62 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 63 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 64 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 7 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 10 position 0.195"" (4.95mm)" | |
| "Connector Header Through Hole 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole 17 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 19 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 21 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 23 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 25 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 27 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 28 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 29 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 31 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 33 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 35 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 37 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 38 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 39 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 41 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 42 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 43 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 44 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 45 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 46 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 47 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 48 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 49 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 51 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 52 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 53 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 54 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 55 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 56 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 57 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 58 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 59 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 61 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 62 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 63 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole 9 position 0.100"" (2.54mm)" | |
| 10 Position Ribbon Cable Connector Gray IDC 26-28 AWG, Stranded or Solid Through Hole | |
| 16 Position Ribbon Cable, DIP Header Connector Gray IDC 26-28 AWG, Stranded or Solid Through Hole | |
| 20 (1 x 20) Pos SIP Socket Gold Through Hole | |
| 20 (1 x 20) Pos SIP Socket Tin-Lead Through Hole | |
| 32 (1 x 32) Pos SIP Socket Gold Through Hole | |
| 32 (1 x 32) Pos SIP Socket Tin-Lead Through Hole | |
| 64 (1 x 64) Pos SIP Socket Gold Through Hole | |
| 64 (1 x 64) Pos SIP Socket Tin-Lead Through Hole | |
| 8 Position Header Connector Turret Gold | |
| CONN EDGE DUAL FMALE 100POS .125 | |
| SHORTING CONN RECPT HSG. (BRIG |
| << Prev | Next >> |