TE Connectivity Hard Metric Backplane Connectors 352359-1

Description
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 90 Number of Rows : 5 Number of Signal Positions : 90 PCB Mount Orientation : Right Angle Rows Loaded : D, C, A, B, E Contact Features CompactPCI Designation : J4 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length (MM) : 3.3 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length (MM) : 3.3 PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Backplane Module Length (MM) : 50 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Integrated Ground Return Upper shields. Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 90 Number of Rows : 5 Number of Signal Positions : 90 PCB Mount Orientation : Right Angle Rows Loaded : D, C, A, B, E Contact Features CompactPCI Designation : J4 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length (MM) : 3.3 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length (MM) : 3.3 PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Backplane Module Length (MM) : 50 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Integrated Ground Return Upper shields. Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 352359-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
352359-1
Hard Metric Backplane Connectors 352359-1
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 90 Number of Rows : 5 Number of Signal Positions : 90 PCB Mount Orientation : Right Angle Rows Loaded : D, C, A, B, E Contact Features CompactPCI Designation : J4 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length (MM) : 3.3 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length (MM) : 3.3 PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Backplane Module Length (MM) : 50 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Integrated Ground Return Upper shields. Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 22
  • Number of Positions : 90
  • Number of Rows : 5
  • Number of Signal Positions : 90
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : D, C, A, B, E

Contact Features


  • CompactPCI Designation : J4
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Length (MM) : 3.3
  • Contact Mating Area Plating Material : Tin-Lead
  • Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length (MM) : 3.3
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Backplane Module Length (MM) : 50

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Color : Gray
  • Housing Material : Polyester - GF

Industry Standards


  • AdvancedTCA Specified Product : No
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Front Mating Level : Level 1
  • Mating Alignment Type : Multi-Purpose Center

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Other


  • Comment : Integrated Ground Return Upper shields.

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 11

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Hard Metric, Standard - 352359-1-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
352359-1-ND
Hard Metric, Standard 352359-1-ND
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
352359-1
Board to Board & Mezzanine Connectors 352359-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Zp,f-Hd,a 90P+Shlds Amp - Te Connectivity - 33B8270 - Newark, An Avnet Company
Chicago, IL, United States
Zp,f-Hd,a 90P+Shlds Amp - Te Connectivity
33B8270
Zp,f-Hd,a 90P+Shlds Amp - Te Connectivity 33B8270
ZP,F-HD,A 90P+SHLDS

ZP,F-HD,A 90P+SHLDS

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 352359-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
352359-1
Backplane Connectors - Hard Metric, Standard 352359-1
CONN RECEPT 110POS 2MM PRESS-FIT

CONN RECEPT 110POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 352359-1 352359-1-ND 352359-1 33B8270 352359-1
Product Name Hard Metric Backplane Connectors Hard Metric, Standard Board to Board & Mezzanine Connectors Zp,f-Hd,a 90P+Shlds Amp - Te Connectivity Backplane Connectors - Hard Metric, Standard
Connector Type Board to Board Connector CompactPCI; Receptacle, Female Sockets Board to Board Connector
Mounting Board Mount Through Hole, Right Angle
Current Rating 1.5 amps
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connector Housings - A123191-ND - DigiKey
Specs
Connector Type Type N; Housing for Male Pins
Mounting Through Hole
Contact Pitch 7.49 mm (0.2950 inch)
View Details
4 suppliers
Ribbon Cable Connectors - 102160-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
3A Electronic Connector - 316-103414-2 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Through Hole
Current Rating 3.0 amps
View Details
4 suppliers
Headers, Receptacles, Female Sockets - A3221-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers