"32 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"32 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"32 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
32-PIN, RIGHT ANGLE, SMT
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2684-354080-EDKR-ND | 2874368 | 354080-E |
| Product Name | Headers, Receptacles, Female Sockets | PCB Headers | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Current Rating | 1.7 amps | 1.7 amps | |
| Number of Contacts | 32 # |