EDAC, Inc. Edgeboard Connectors 355-012-555-202

Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-355-012-555-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-355-012-555-202-ND
Edgeboard Connectors 151-355-012-555-202-ND
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 355-012-555-202 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
355-012-555-202
Card Edge Connectors - Edgeboard Connectors 355-012-555-202
355 SERIES (.156" (3.96MM) CONTA

355 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Card Edge Connector Edac - 81AJ2730 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
81AJ2730
Card Edge Connector Edac 81AJ2730
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-355-012-555-202-ND 355-012-555-202 81AJ2730
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51625-XX003LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details