TE Connectivity Board to Board & Mezzanine Connectors 3-5353184-8

Description
.6FHP04H,100,S,GIG,3 0/Sn,TR,NSYes
Request a Quote Datasheet
Description
.6FHP04H,100,S,GIG,3 0/Sn,TR,NSYes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 3-5353184-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-5353184-8
Board to Board & Mezzanine Connectors 3-5353184-8
.6FHP04H,100,S,GIG,3 0/Sn,TR,NSYes

.6FHP04H,100,S,GIG,30/Sn,TR,NSYes

Buy Now
Rectangular Connectors - 3-5353184-8 - 848562-3-5353184-8 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 3-5353184-8
848562-3-5353184-8
Rectangular Connectors - 3-5353184-8 848562-3-5353184-8
Manufacturer: TE Connectivity Win Source Part Number: 848562-3-5353184-8 Series: Free Height (FH) GIGA Features: Position Connector Package: Reel - TR Family Name: 5353184 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 21000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 848562-3-5353184-8
Series: Free Height (FH) GIGA
Features: Position Connector
Package: Reel - TR
Family Name: 5353184
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 21000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-3-5353184-8
SMD Electronic Connector 2027-3-5353184-8
100 Pos 0.6mm Pitch Board-to-Board Header, Vertical, SMD Product overview: 3-5353184-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-3-5353184-8 can be used for catalog matching and distributor lookup.

100 Pos 0.6mm Pitch Board-to-Board Header, Vertical, SMD Product overview: 3-5353184-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-3-5353184-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 3-5353184-8-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
3-5353184-8-ND
Arrays, Edge Type, Mezzanine (Board to Board) 3-5353184-8-ND
100 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

100 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
.6Fhp04H,100,s,gig,30/sn,tr,nsyes Te Connectivity - 22R2238 - Newark, An Avnet Company
Chicago, IL, United States
.6Fhp04H,100,s,gig,30/sn,tr,nsyes Te Connectivity
22R2238
.6Fhp04H,100,s,gig,30/sn,tr,nsyes Te Connectivity 22R2238
.6FHP04H,100,S,GIG,3 0/SN,TR,NSYES

.6FHP04H,100,S,GIG,30/SN,TR,NSYES

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
3-5353184-8
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 3-5353184-8
CONN PLUG 100POS SMD GOLD

CONN PLUG 100POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3-5353184-8 848562-3-5353184-8 2027-3-5353184-8 3-5353184-8-ND 22R2238 3-5353184-8
Product Name Board to Board & Mezzanine Connectors Rectangular Connectors - 3-5353184-8 SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) .6Fhp04H,100,s,gig,30/sn,tr,nsyes Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Termination SMD/SMT
Category Board to Board Connector
Unlock Full Specs
to access all available technical data