EDAC, Inc. Edgeboard Connectors 355-018-520-503

Description
"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-355-018-520-503-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-355-018-520-503-ND
Edgeboard Connectors 151-355-018-520-503-ND
"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 355-018-520-503 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
355-018-520-503
Card Edge Connectors - Edgeboard Connectors 355-018-520-503
355 SERIES (.156" (3.96MM) CONTA

355 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Card Edge Connector Edac - 81AJ3001 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
81AJ3001
Card Edge Connector Edac 81AJ3001
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-355-018-520-503-ND 355-018-520-503 81AJ3001
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29869-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
3A Electronic Connector - 316-103639-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
3 suppliers
2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details