TE Connectivity Hard Metric, Standard 3-5352152-0

Description
"120 (110 + 10 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
Request a Quote Datasheet
Description
"120 (110 + 10 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric, Standard - 3-5352152-0-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
3-5352152-0-ND
Hard Metric, Standard 3-5352152-0-ND
"120 (110 + 10 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

"120 (110 + 10 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 3-5352152-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-5352152-0
Board to Board & Mezzanine Connectors 3-5352152-0
Z-PACK/B22 RAF 110P

Z-PACK/B22 RAF 110P

Buy Now
Backplane Connectors - Hard Metric, Standard - 3-5352152-0 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
3-5352152-0
Backplane Connectors - Hard Metric, Standard 3-5352152-0
CONN RECEPT 120POS 2MM PRESS-FIT

CONN RECEPT 120POS 2MM PRESS-FIT

Supplier's Site Datasheet
Z-Pack/b22 Raf 110P Te Connectivity - 69W0400 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack/b22 Raf 110P Te Connectivity
69W0400
Z-Pack/b22 Raf 110P Te Connectivity 69W0400
Z-PACK/B22 RAF 110P

Z-PACK/B22 RAF 110P

Supplier's Site
Z-Pack/b22 Raf 110P Amp - Te Connectivity - 88AJ0317 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack/b22 Raf 110P Amp - Te Connectivity
88AJ0317
Z-Pack/b22 Raf 110P Amp - Te Connectivity 88AJ0317
Z-PACK/B22 RAF 110P

Z-PACK/B22 RAF 110P

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-5352152-0-ND 3-5352152-0 3-5352152-0 69W0400
Product Name Hard Metric, Standard Board to Board & Mezzanine Connectors Backplane Connectors - Hard Metric, Standard Z-Pack/b22 Raf 110P Te Connectivity
Connector Type CompactPCI; Receptacle, Female Sockets Board to Board Connector
Mounting Through Hole, Right Angle
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51731-071LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A99267-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCK-FL2G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details