TE Connectivity Electronic Wholesale - 3-5353652-6 3-5353652-6

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 758446-3-5353652-6 Packaging: Tray Number of Positions: 440 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Board Guide, Ground Plate Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00μin (0.203μm) Mated Stacking Heights: 5mm, 8mm Height Above Board: 0.293" (7.45mm) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 758446-3-5353652-6 Packaging: Tray Number of Positions: 440 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Board Guide, Ground Plate Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00μin (0.203μm) Mated Stacking Heights: 5mm, 8mm Height Above Board: 0.293" (7.45mm) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - 3-5353652-6 - 758446-3-5353652-6 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - 3-5353652-6
758446-3-5353652-6
Electronic Wholesale - 3-5353652-6 758446-3-5353652-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 758446-3-5353652-6 Packaging: Tray Number of Positions: 440 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Board Guide, Ground Plate Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00μin (0.203μm) Mated Stacking Heights: 5mm, 8mm Height Above Board: 0.293" (7.45mm) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 758446-3-5353652-6
Packaging: Tray
Number of Positions: 440
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Features: Board Guide, Ground Plate
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 5mm, 8mm
Height Above Board: 0.293" (7.45mm)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 18
MSL Level: 1 (Unlimited)

Buy Now
PCB Headers - 6811985P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6811985P
PCB Headers 6811985P
TE Connectivity 3-5353652-6 PCB Header

TE Connectivity 3-5353652-6 PCB Header

Supplier's Site
PCB Headers - 6811985 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6811985
PCB Headers 6811985
TE Connectivity 3-5353652-6 PCB Header

TE Connectivity 3-5353652-6 PCB Header

Supplier's Site
PCB Headers - 1640024 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1640024
PCB Headers 1640024
TE Connectivity 3-5353652-6 PCB Header

TE Connectivity 3-5353652-6 PCB Header

Supplier's Site
Connectors - 3-5353652-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
3-5353652-6
Connectors 3-5353652-6
.5FHP08H440BGIG08/Sn HTNSYes

.5FHP08H440BGIG08/SnHTNSYes

Buy Now
Board to Board & Mezzanine Connectors - 3-5353652-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-5353652-6
Board to Board & Mezzanine Connectors 3-5353652-6
.5FHP08H,440,B,GIG,0 8/Sn,HT,NSYes

.5FHP08H,440,B,GIG,08/Sn,HT,NSYes

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-5353652-6
Board to Board & Mezzanine Connectors 3-5353652-6
.5MM FH BD-TO-BD PLUG

.5MM FH BD-TO-BD PLUG

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-5353652-6
Board to Board & Mezzanine Connectors 3-5353652-6
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
50V Electronic Connector
316-3-5353652-6
50V Electronic Connector 316-3-5353652-6
440 Pos 0.5mm Pitch SMT Header, 50V, Gold/Tin Product overview: 3-5353652-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-5353652-6 can be used for catalog matching and distributor lookup.

440 Pos 0.5mm Pitch SMT Header, 50V, Gold/Tin Product overview: 3-5353652-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-5353652-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A115183-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A115183-ND
Arrays, Edge Type, Mezzanine (Board to Board) A115183-ND
440 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

440 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Mezzanine Connectors (Board to Board)
3-5353652-6
Connectors >> Mezzanine Connectors (Board to Board) 3-5353652-6
0.5mm 440P Brick nogging SMD,P=0.5mm Mezzanine Connectors (Board to Board) ROHS

0.5mm 440P Brick nogging SMD,P=0.5mm Mezzanine Connectors (Board to Board) ROHS

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
3-5353652-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 3-5353652-6
CONN PLUG 440POS SMD GOLD

CONN PLUG 440POS SMD GOLD

Supplier's Site
Connector, Stacking, Plug, 440Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity - 69AC7796 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Plug, 440Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity
69AC7796
Connector, Stacking, Plug, 440Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity 69AC7796
CONNECTOR, STACKING, PLUG, 440POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:440Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:FSI Series RoHS Compliant: Yes

CONNECTOR, STACKING, PLUG, 440POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:440Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:FSI Series RoHS Compliant: Yes

Supplier's Site
Plug, 0.5Mm, Vert, 440Way; Product Range Amp - Te Connectivity - 03P2714 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 0.5Mm, Vert, 440Way; Product Range Amp - Te Connectivity
03P2714
Plug, 0.5Mm, Vert, 440Way; Product Range Amp - Te Connectivity 03P2714
PLUG, 0.5MM, VERT, 440WAY; Product Range:FSI Series; No. of Contacts:440Contacts ; Gender:Plug; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:12mm; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

PLUG, 0.5MM, VERT, 440WAY; Product Range:FSI Series; No. of Contacts:440Contacts; Gender:Plug; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:12mm; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 758446-3-5353652-6 6811985P 6811985 3-5353652-6 3-5353652-6 316-3-5353652-6 A115183-ND 3-5353652-6 3-5353652-6 69AC7796 03P2714
Product Name Electronic Wholesale - 3-5353652-6 PCB Headers PCB Headers Connectors Board to Board & Mezzanine Connectors 50V Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors >> Mezzanine Connectors (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Plug, 440Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity Plug, 0.5Mm, Vert, 440Way; Product Range Amp - Te Connectivity
Mounting SMD Surface mount Surface Mount Brick nogging Surface Mount
Geometry Straight
Category Board to Board Connector Board to Board Connector
Connector Type Header Connector Board to Board Connector Plug, Outer Shroud Contacts Board to Board Connector Rectangular Connectors, Heavy Duty
Termination Solder SMD/SMT Surface Mount
Unlock Full Specs
to access all available technical data