TE Connectivity Automotive Headers 353830-5

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 72 Number of Rows : 3 Number of Sections : 3 Number of Signal Positions : 72 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au), Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Dimensions Connector Length : 33.85 MM  [1.333 INCH ] Connector Width : 79.4 MM  [3.126 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 22.5 MM  [.886 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.5 MM , 3.1 MM  [.098 INCH , .122 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 353021 Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw, Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 105 DEGC , 100 DEGC , 90 DEGC , 80 DEGC , 70 DEGC , 85 DEGC , 75 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 72 Number of Rows : 3 Number of Sections : 3 Number of Signal Positions : 72 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au), Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Dimensions Connector Length : 33.85 MM  [1.333 INCH ] Connector Width : 79.4 MM  [3.126 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 22.5 MM  [.886 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.5 MM , 3.1 MM  [.098 INCH , .122 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 353021 Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw, Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 105 DEGC , 100 DEGC , 90 DEGC , 80 DEGC , 70 DEGC , 85 DEGC , 75 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 353830-5 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
353830-5
Automotive Headers 353830-5
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 72 Number of Rows : 3 Number of Sections : 3 Number of Signal Positions : 72 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au), Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Dimensions Connector Length : 33.85 MM  [1.333 INCH ] Connector Width : 79.4 MM  [3.126 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 22.5 MM  [.886 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.5 MM , 3.1 MM  [.098 INCH , .122 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 353021 Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw, Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 105 DEGC , 100 DEGC , 90 DEGC , 80 DEGC , 70 DEGC , 85 DEGC , 75 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 72
  • Number of Rows : 3
  • Number of Sections : 3
  • Number of Signal Positions : 72
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Gold (Au), Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1 MM  [.039 INCH ]

Dimensions


  • Connector Length : 33.85 MM  [1.333 INCH ]
  • Connector Width : 79.4 MM  [3.126 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 22.5 MM  [.886 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.5 MM , 3.1 MM  [.098 INCH , .122 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Interface Number : 353021

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 6

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Screw, Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 65 DEGC , 105 DEGC , 100 DEGC , 90 DEGC , 80 DEGC , 70 DEGC , 85 DEGC , 75 DEGC  [212 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Number of Positions: 72 Connector Type: Header Contact Type: Tab Number of Positions Loaded: All Package: Tube Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Number of Positions: 72
Connector Type: Header
Contact Type: Tab
Number of Positions Loaded: All
Package: Tube
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
PCB Sockets - 7201257P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7201257P
PCB Sockets 7201257P
TE Connectivity 353830-5 PCB Socket

TE Connectivity 353830-5 PCB Socket

Supplier's Site
PCB Sockets - 7201257 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7201257
PCB Sockets 7201257
TE Connectivity 353830-5 PCB Socket

TE Connectivity 353830-5 PCB Socket

Supplier's Site
PCB Sockets - 1642959 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1642959
PCB Sockets 1642959
TE Connectivity 353830-5 PCB Socket

TE Connectivity 353830-5 PCB Socket

Supplier's Site
Headers, Male Pins - 353830-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
353830-5-ND
Headers, Male Pins 353830-5-ND
Connector Header Through Hole, Right Angle 72 position

Connector Header Through Hole, Right Angle 72 position

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-353830-5
Electronic Connector 316-353830-5
72 Pos RA Header, 2.5mm Pitch, Solder, Thru-Hole, Signal Product overview: 353830-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-353830-5 can be used for catalog matching and distributor lookup.

72 Pos RA Header, 2.5mm Pitch, Solder, Thru-Hole, Signal Product overview: 353830-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-353830-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Conn, R/a Hdr, 72Pos, Solder Rohs Compliant Te Connectivity - 70AH9448 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a Hdr, 72Pos, Solder Rohs Compliant Te Connectivity
70AH9448
Automotive Conn, R/a Hdr, 72Pos, Solder Rohs Compliant Te Connectivity 70AH9448
AUTOMOTIVE CONN, R/A HDR, 72POS, SOLDER ROHS COMPLIANT: YES

AUTOMOTIVE CONN, R/A HDR, 72POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 353830-5 353830-5 7201257P 7201257 353830-5-ND 316-353830-5 70AH9448
Product Name Automotive Headers Connectors, Interconnects Rectangular Connectors Headers, Male Pins PCB Sockets PCB Sockets Headers, Male Pins Electronic Connector Automotive Conn, R/a Hdr, 72Pos, Solder Rohs Compliant Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header Automotive Connector
Termination Through Hole - Screw, Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through hole Through Hole, Right Angle
Voltage Rating 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data