DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
100
150
200
250
300
350
370
380
390
400
410
420
428
429
430
431
432
433
434
435
436
437
438
439
440
450
460
470
480
490
500
550
600
650
700
750
800
1000
1500
1569
| Product Name | Notes |
|---|---|
| "30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "32 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" |
| << Prev | Next >> |