"64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
64 MODII HORZ DR CE EESS .100 ROHS COMPLIANT: NO
CONN RCPT 64POS 0.1 GOLD PCB R/A
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-535512-2-ND | 98F9268 | 3-535512-2 |
| Product Name | Headers, Receptacles, Female Sockets | 64 Modii Horz Dr Ce Eess .100 Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 2.0 amps | 2.0 amps |