TE Connectivity Headers, Male Pins 3-521383-5

Description
"Connector Header Through Hole 5 position 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 5 position 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3-521383-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3-521383-5-ND
Headers, Male Pins 3-521383-5-ND
"Connector Header Through Hole 5 position 0.197"" (5.00mm)"

"Connector Header Through Hole 5 position 0.197"" (5.00mm)"

Buy Now Datasheet
Assy Din Vert Rast5 Header 5P Te Connectivity - 99X1345 - Newark, An Avnet Company
Chicago, IL, United States
Assy Din Vert Rast5 Header 5P Te Connectivity
99X1345
Assy Din Vert Rast5 Header 5P Te Connectivity 99X1345
ASSY DIN VERT RAST5 HEADER 5P

ASSY DIN VERT RAST5 HEADER 5P

Supplier's Site
Sheung Wan, Hong Kong
Terminals
3-521383-5
Terminals 3-521383-5
Terminals ASSY DIN VERT RAST5 HEADER 5P

Terminals ASSY DIN VERT RAST5 HEADER 5P

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3-521383-5-ND 99X1345 3-521383-5
Product Name Headers, Male Pins Assy Din Vert Rast5 Header 5P Te Connectivity Terminals
Connector Type Header Connector; Header DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Headers, Male Pins - A26634-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DisplayPort
Gender Female / Jack
View Details
PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details