TE Connectivity Eurocard Connectors 354329-E

Description
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : B, C, A Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Height : 11.1 MM  [.437 INCH ] Connector Length : 53.9 MM  [2.122 INCH ] Connector Width : 19.8 MM  [.779 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : B, C, A Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Height : 11.1 MM  [.437 INCH ] Connector Length : 53.9 MM  [2.122 INCH ] Connector Width : 19.8 MM  [.779 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 354329-E - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
354329-E
Eurocard Connectors 354329-E
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : B, C, A Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Height : 11.1 MM  [.437 INCH ] Connector Length : 53.9 MM  [2.122 INCH ] Connector Width : 19.8 MM  [.779 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Mating & Unmating Configuration : Normal
  • Number of Columns : 16
  • Number of Positions : 48
  • Number of Rows : 3
  • Number of Signal Positions : 48
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : B, C, A

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Pin

Dimensions


  • Connector Height : 11.1 MM  [.437 INCH ]
  • Connector Length : 53.9 MM  [2.122 INCH ]
  • Connector Width : 19.8 MM  [.779 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : PBT GF30

Industry Standards


  • Compatible With Approved Standards Products : UL E84703

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
DIN 41612 - 2684-354329-E-ND - DigiKey
Thief River Falls, MN, United States
48 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle

48 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-354329-E
Electronic Connector 407-354329-E
Conn Backplane M 48 POS 2.54mm Press Fit RA Thru-Hole Product overview: 354329-E from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-354329-E can be used for catalog matching and distributor lookup.

Conn Backplane M 48 POS 2.54mm Press Fit RA Thru-Hole Product overview: 354329-E from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-354329-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 354329-E 2684-354329-E-ND 407-354329-E
Product Name Eurocard Connectors DIN 41612 Electronic Connector
Connector Type Board to Board Connector; PC Card Connector Header, Male Pins
Unlock Full Specs
to access all available technical data