TE Connectivity Hard Metric Backplane Connectors 352152-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Right Angle Rows Loaded : E, D, B, A, C Contact Features CompactPCI Designation : J2/J5 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length : 3.3 MM  [.13 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Length : 44 MM  [1.732 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 12 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Right Angle Rows Loaded : E, D, B, A, C Contact Features CompactPCI Designation : J2/J5 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length : 3.3 MM  [.13 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Length : 44 MM  [1.732 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 12 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 352152-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
352152-1
Hard Metric Backplane Connectors 352152-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Right Angle Rows Loaded : E, D, B, A, C Contact Features CompactPCI Designation : J2/J5 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length : 3.3 MM  [.13 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Length : 44 MM  [1.732 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 12 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 22
  • Number of Positions : 110
  • Number of Rows : 5
  • Number of Signal Positions : 110
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : E, D, B, A, C

Contact Features


  • CompactPCI Designation : J2/J5
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Length : 3.3 MM  [.13 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.3 MM  [.13 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Connector Length : 44 MM  [1.732 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 12

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Ground Feature Type : Ground Return Shielding
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 352152-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
352152-1
Board to Board & Mezzanine Connectors 352152-1
Z-PACK/B F-HDR 110P

Z-PACK/B F-HDR 110P

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
352152-1
Board to Board & Mezzanine Connectors 352152-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
Electronic Connector
407-352152-1
Electronic Connector 407-352152-1
Conn Hard Metric RCP 110 POS 2mm Press Fit RA Thru-Hole Tube Product overview: 352152-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-352152-1 can be used for catalog matching and distributor lookup.

Conn Hard Metric RCP 110 POS 2mm Press Fit RA Thru-Hole Tube Product overview: 352152-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-352152-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 1920023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
1920023
Backplane Connectors 1920023
Z-PACK/B F-HDR 110P

Z-PACK/B F-HDR 110P

Supplier's Site
Backplane Connectors - 1920291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
1920291
Backplane Connectors 1920291
Z-PACK/B F-HDR 110P

Z-PACK/B F-HDR 110P

Supplier's Site
Hard Metric, Standard - A29835-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A29835-ND
Hard Metric, Standard A29835-ND
"120 (110 + 10 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

"120 (110 + 10 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Backplane Connectors - 352152-1 - 855784-352152-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 352152-1
855784-352152-1
Backplane Connectors - 352152-1 855784-352152-1
Manufacturer: TE Connectivity Win Source Part Number: 855784-352152-1 Series: Z-PACK Features: Position Connector Package: Bulk Family Name: 352152 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 1950217P002, A29835, 3521521, -352152-1-SI, 352152-1-ND, -1950217P002-SI, 2266-352152-1, -1950217P002-SI-ND

Manufacturer: TE Connectivity
Win Source Part Number: 855784-352152-1
Series: Z-PACK
Features: Position Connector
Package: Bulk
Family Name: 352152
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 1950217P002, A29835, 3521521, -352152-1-SI, 352152-1-ND, -1950217P002-SI, 2266-352152-1, -1950217P002-SI-ND

Buy Now Datasheet
Hard Metric Connector, Receptacle 110Pos; Connector Polarization Amp - Te Connectivity - 33B8266 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle 110Pos; Connector Polarization Amp - Te Connectivity
33B8266
Hard Metric Connector, Receptacle 110Pos; Connector Polarization Amp - Te Connectivity 33B8266
HARD METRIC CONNECTOR, RECEPTACLE 110POS; CONNECTOR POLARIZATION:NONE; CONNECTOR STYLE:B; CONNECTOR TYPE:HARD METRIC (HM); MOUNTING TYPE:PCB; NUMBER OF SIGNAL CONTACTS:125; SIZE:1.732" ROHS COMPLIANT: NO

HARD METRIC CONNECTOR, RECEPTACLE 110POS; CONNECTOR POLARIZATION:NONE; CONNECTOR STYLE:B; CONNECTOR TYPE:HARD METRIC (HM); MOUNTING TYPE:PCB; NUMBER OF SIGNAL CONTACTS:125; SIZE:1.732" ROHS COMPLIANT: NO

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - 352152-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
352152-1
Backplane Connectors - Hard Metric, Standard 352152-1
CONN RECEPT 120POS 2MM PRESS-FIT

CONN RECEPT 120POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 352152-1 352152-1 407-352152-1 1920023 A29835-ND 855784-352152-1 33B8266 352152-1
Product Name Hard Metric Backplane Connectors Board to Board & Mezzanine Connectors Electronic Connector Backplane Connectors Hard Metric, Standard Backplane Connectors - 352152-1 Hard Metric Connector, Receptacle 110Pos; Connector Polarization Amp - Te Connectivity Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector
Termination Through Hole - Press-Fit Solder
Mounting Board Mount Through hole Through Hole, Right Angle PCB
Current Rating 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data