"82 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
CONN RCPT 82POS 0.1 GOLD PCB R/A
82 MODII HORZ DR CE EESS .100 ROHS COMPLIANT: NO
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-535512-7-ND | 3-535512-7 | 13H0088 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 82 Modii Horz Dr Ce Eess .100 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 2.0 amps | 2.0 amps |