TE Connectivity Headers, Receptacles, Female Sockets 354180-E

Description
"50 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"50 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 2684-354180-ETR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
2684-354180-ETR-ND
Headers, Receptacles, Female Sockets 2684-354180-ETR-ND
"50 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"

"50 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 2684-354180-ECT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
2684-354180-ECT-ND
Headers, Receptacles, Female Sockets 2684-354180-ECT-ND
"50 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"

"50 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 2684-354180-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
2684-354180-EDKR-ND
Headers, Receptacles, Female Sockets 2684-354180-EDKR-ND
"50 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"

"50 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"

Buy Now Datasheet
Connectors Board to Board, Mezzanine, Board Stacking, PC104 - 354180-E - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Mezzanine, Board Stacking, PC104
354180-E
Connectors Board to Board, Mezzanine, Board Stacking, PC104 354180-E
MICROSPEED FEMALE CONNECTOR 50-PIN VERTICAL SMT

MICROSPEED FEMALE CONNECTOR 50-PIN VERTICAL SMT

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors
Product Number 2684-354180-ETR-ND 354180-E
Product Name Headers, Receptacles, Female Sockets Connectors Board to Board, Mezzanine, Board Stacking, PC104
Connector Type Header Connector; Receptacle Board to Board Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-FL2G-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29400-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details