TE Connectivity Headers, Receptacles, Female Sockets 354064-E

Description
"32 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"32 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 2684-354064-ETR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
2684-354064-ETR-ND
Headers, Receptacles, Female Sockets 2684-354064-ETR-ND
"32 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"32 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 2684-354064-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
2684-354064-EDKR-ND
Headers, Receptacles, Female Sockets 2684-354064-EDKR-ND
"32 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"32 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 2684-354064-ECT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
2684-354064-ECT-ND
Headers, Receptacles, Female Sockets 2684-354064-ECT-ND
"32 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"32 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 2684-354064-ETR-ND
Product Name Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-FYG-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29410-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details