EDAC, Inc. Edgeboard Connectors 355-018-520-507

Description
"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote
Description
"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 355-018-520-507 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) contact spacing and is designed to accept a nominal thickness of 0.062,Äù (1.57mm) printed circuit board. It has a low profile insulator body measuring 0.470,Äù (11.94mm) and is available in a dual row configuration. The connector offers various contact termination options, including P.C. tail and wire hole, and supports a range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the connector's contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails, ensuring durability and reliability. It has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. The operating temperature range is from -40°C to +105°C, making it suitable for diverse applications. The connector is RoHS compliant and UL certified, ensuring adherence to industry standards.

Datasheet Summary
Powered by GS/AI

The 355-018-520-507 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) contact spacing and is designed to accept a nominal thickness of 0.062,Äù (1.57mm) printed circuit board. It has a low profile insulator body measuring 0.470,Äù (11.94mm) and is available in a dual row configuration. The connector offers various contact termination options, including P.C. tail and wire hole, and supports a range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the connector's contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails, ensuring durability and reliability. It has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. The operating temperature range is from -40°C to +105°C, making it suitable for diverse applications. The connector is RoHS compliant and UL certified, ensuring adherence to industry standards.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-355-018-520-507-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-355-018-520-507-ND
Edgeboard Connectors 151-355-018-520-507-ND
"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 81AJ3003 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
81AJ3003
Card Edge Connector Edac 81AJ3003
Card Edge Connector

Card Edge Connector

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 355-018-520-507 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
355-018-520-507
Card Edge Connectors - Edgeboard Connectors 355-018-520-507
355 SERIES (.156" (3.96MM) CONTA

355 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-355-018-520-507-ND 81AJ3003 355-018-520-507
Product Name Edgeboard Connectors Card Edge Connector Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data