2MM HM C 55POS F RA Product overview: 354865 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-354865 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity Erni
Win Source Part Number: 1333241-354865
Category: Connectors, Interconnects>Backpl
Packaging: Tray
Number of Positions: 55
Pitch: 0.079" (2.00mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold
Connector Style: C 11
Standard Package: 64
Mounting: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2684-354865
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant
"55 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 406-354865 | 1333241-354865 | 2684-354865-ND |
| Product Name | Electronic Connector | Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard | Hard Metric, Standard |
| Termination | Press-Fit | Press-Fit |