DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1280
1290
1300
1310
1320
1330
1332
1333
1334
1335
1336
1337
1338
1339
1340
1341
1342
1343
1344
1350
1360
1370
1380
1390
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "Connector Header Surface Mount 100 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 4 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 6 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 60 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 62 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 64 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 66 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 68 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 70 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 72 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 74 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 76 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 78 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 8 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 80 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 82 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 84 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 86 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 88 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 90 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 92 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 94 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 96 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 98 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 4 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 6 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 8 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 100 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 4 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 42 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 6 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 62 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 64 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 66 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 68 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 70 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 72 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 74 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 76 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 78 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 8 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 80 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 82 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 84 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 86 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 88 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 90 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 92 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 94 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 96 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 98 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.050"" (1.27mm)" | |
| CONN HEADER SMD 6POS 1.27MM | |
| CONN HEADER SMD R/A 8POS 1.27MM | |
| Connector Header Surface Mount 2 position | |
| HIGH RELIABILITY HEADER STRIPS, | |
| MICRO LOW PROFILE HEADER STRIPS |
| << Prev | Next >> |