100 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
CONN HDR 100POS SMD GOLD
CONN HDR 100POS SMD GOLD
Board to Board & Mezzanine Connectors 100P M HEADER SMT BOARD VERTICAL TYPE Product overview: FX8C-100P-SV(93) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-FX8C-100P-SV(93
Win Source Part Number: 1293994-FX8C-100P-SV
Category: Connectors, Interconnects>Rectan
Series: FunctionMax™ FX8C
Number of Positions: 100
Pitch: 0.024" (0.60mm)
Features: Board Guide
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tape & Reel (TR)
Mated Stacking Heights: 5mm, 10mm
Height Above Board: 0.175" (4.45mm)
Standard Package: 1,000
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Hirose Electric Co Ltd
Other Names: 578-0505-0-93
Base Product Number: FX8
CONN HDR 100POS SMD GOLD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 26-FX8C-100P-SV(93)TR-ND | 2027-FX8C-100P-SV(93) | 1293994-FX8C-100P-SV(93) | FX8C-100P-SV(93) |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | |||
| Connector Type | Header, Outer Shroud Contacts | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | SMD (SMT) | ||
| Contact Pitch | 0.6096 mm (0.0240 inch) |