DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1280 1290 1300 1310 1320 1330 1333 1334 1335 1336 1337 1338 1339 1340 1341 1342 1343 1344 1345 1350 1360 1370 1380 1390 1400 1450 1500 1550 1569
Product Name Notes
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 8 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 10 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 12 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 8 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle; Through Hole 10 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle; Through Hole 12 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle; Through Hole 8 position 0.050"" (1.27mm)"
"Connector Header Through Hole 10 position 0.050"" (1.27mm)"
"Connector Header Through Hole 12 position 0.050"" (1.27mm)"
"Connector Header Through Hole 8 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 10 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 12 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 8 position 0.050"" (1.27mm)"
CONN HEADER SMD 10POS 1.27MM
CONN HEADER SMD 8POS 1.27MM
CONN HEADER SMD R/A 10POS 1.27MM
CONN HEADER SMD R/A 12POS 1.27MM
HIGH RELIABILITY HEADER STRIPS,

<< Prev Next >>