DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1280 1290 1300 1310 1320 1330 1336 1337 1338 1339 1340 1341 1342 1343 1344 1345 1346 1347 1348 1350 1360 1370 1380 1390 1400 1450 1500 1550 1569
Product Name Notes
"Connector Header Surface Mount 22 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 24 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 26 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 28 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 30 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 22 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 24 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 26 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 28 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 30 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle; Through Hole 22 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle; Through Hole 24 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle; Through Hole 26 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle; Through Hole 28 position 0.050"" (1.27mm)"
"Connector Header Through Hole 22 position 0.050"" (1.27mm)"
"Connector Header Through Hole 24 position 0.050"" (1.27mm)"
"Connector Header Through Hole 26 position 0.050"" (1.27mm)"
"Connector Header Through Hole 28 position 0.050"" (1.27mm)"
"Connector Header Through Hole 30 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 22 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 24 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 26 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 28 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)"
CONN HEADER SMD 24POS 1.27MM
CONN HEADER SMD 26POS 1.27MM
HIGH RELIABILITY HEADER STRIPS,

<< Prev Next >>