DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1280 1290 1300 1310 1320 1330 1335 1336 1337 1338 1339 1340 1341 1342 1343 1344 1345 1346 1347 1350 1360 1370 1380 1390 1400 1450 1500 1550 1569
Product Name Notes
"Connector Header Surface Mount 18 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 22 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 18 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 20 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 22 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle; Through Hole 18 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle; Through Hole 20 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle; Through Hole 22 position 0.050"" (1.27mm)"
"Connector Header Through Hole 18 position 0.050"" (1.27mm)"
"Connector Header Through Hole 20 position 0.050"" (1.27mm)"
"Connector Header Through Hole 22 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 18 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 22 position 0.050"" (1.27mm)"
CONN HEADER SMD 20POS 1.27MM
HIGH RELIABILITY HEADER STRIPS,

<< Prev Next >>