Amphenol Corporation Electronic Connector G091188301LF

Description
CONN SATA RCPT 7POS SLD R/A Product overview: G091188301LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-G091188301LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SATA RCPT 7POS SLD R/A Product overview: G091188301LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-G091188301LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
443-G091188301LF
Electronic Connector 443-G091188301LF
CONN SATA RCPT 7POS SLD R/A Product overview: G091188301LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-G091188301LF can be used for catalog matching and distributor lookup.

CONN SATA RCPT 7POS SLD R/A Product overview: G091188301LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-G091188301LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connector Assemblies - G091188301LF-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
G091188301LF-ND
Pluggable Connector Assemblies G091188301LF-ND
7 Position SATA Receptacle Connector Solder Through Hole, Right Angle

7 Position SATA Receptacle Connector Solder Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - G091188301LF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
G091188301LF
Pluggable Connectors G091188301LF
CONN SATA RCPT 7POS SLD R/A

CONN SATA RCPT 7POS SLD R/A

Supplier's Site Datasheet
Esata R/a Dip Type 15U
Chicago, IL, United States
Esata R/a Dip Type 15U" Amphenol Communications Solutions
92Y3038
Esata R/a Dip Type 15U" Amphenol Communications Solutions 92Y3038
ESATA R/A DIP TYPE 15U"

ESATA R/A DIP TYPE 15U"

Supplier's Site
Pluggable Connector Assemblies - G091188301LF - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
G091188301LF
Pluggable Connector Assemblies G091188301LF
CONN SATA RCPT 7POS SLD R/A

CONN SATA RCPT 7POS SLD R/A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 443-G091188301LF G091188301LF-ND G091188301LF 92Y3038 G091188301LF
Product Name Electronic Connector Pluggable Connector Assemblies Pluggable Connectors Esata R/a Dip Type 15U" Amphenol Communications Solutions Pluggable Connector Assemblies
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26696-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-C-28748 and MIL-STD-202-301
View Details
PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details