Manufacturer: AMPHENOL
Win Source Part Number: 848734-G091131300LF
Series: G09
Features: Position Connector
Package: Reel - TR
Part Status: Obsolete
Family Name: G0911
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: G091131300LFCT, G091131300LFDKR, G091131300LFTR
CONN SATA PLUG 7POS SLD R/A SMD Product overview: G091131300LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-G091131300LF can be used for catalog matching and distributor lookup.
7 Position SATA Plug Connector Solder Surface Mount, Right Angle
I/O CONN, ESATA, HEADER, 7POS, SMT; No. of Contacts:7Contacts; Gender:Header; Connector Type:eSATA; Contact Termination Type:Surface Mount; Product Range:G09 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
CONN SATA PLUG 7POS SLD R/A SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 848734-G091131300LF | 443-G091131300LF | G091131300LFTR-ND | 59AC8791 | G091131300LF |
| Product Name | Pluggable Connectors - G091131300LF | SMD Electronic Connector | Pluggable Connector Assemblies | I/o Conn, Esata, Header, 7Pos, Smt; No. Of Contacts Amphenol Communications Solutions | Pluggable Connectors |
| Gender | Male / Plug | Male / Plug | |||
| Termination | Solder | Surface Mount | |||
| Connector Type | SATA; Plug |