Board to Board & Mezzanine Connectors HDR 120 POS 0.6mm Solder ST SMD Product overview: FX8-120P-SV(91) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-FX8-120P-SV(91)
120 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Hirose FX8-120P-SV(91) PCB Header
Hirose FX8-120P-SV(91) PCB Header
Hirose FX8-120P-SV(91) PCB Header
Win Source Part Number: 1364549-FX8-120P-SV(
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Hirose Electric Co Ltd
Series: FunctionMax™ FX8
Package: Tube
Product Status: Active
Features: Board Guide
Base Product Number: FX8
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Connector Type: Header, Outer Shroud Contacts
Number of Positions: 120
Number of Rows: 2
Mated Stacking Heights: 3mm
Pitch: 0.024" (0.60mm)
Height Above Board: 0.112" (2.85mm)
CONN HDR 120POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-FX8-120P-SV(91) | H10689-ND | 6883551P | 1221660 | 1364549-FX8-120P-SV(91) | FX8-120P-SV(91) |
| Product Name | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | PCB Headers | PCB Headers | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Voltage Rating | 100 volts | |||||
| Current Rating | 0.4 amps | |||||
| Category | Board to Board Connector | Board to Board Connector | ||||
| Connector Type | Header, Outer Shroud Contacts | Header Connector | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||
| Mounting | Surface Mount | Surface mount | Surface Mount |