7 Position SATA Plug Connector Solder Surface Mount, Right Angle
I/O CONN, ESATA, HEADER, 7POS, SMT; No. of Contacts:7Contacts; Gender:Header; Connector Type:eSATA; Contact Termination Type:Surface Mount; Product Range:G09 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts
I/O CONN, ESATA, HEADER, 7POS, SMT; No. of Contacts:7Contacts; Gender:Header; Connector Type:eSATA; Contact Termination Type:Surface Mount; Product Range:G09 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts
CONN SATA PLUG 7POS SLD R/A SMD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G091231304LFTR-ND | 92Y3041 | G091231304LF |
| Product Name | Pluggable Connector Assemblies | I/o Conn, Esata, Header, 7Pos, Smt; No. Of Contacts Amphenol Communications Solutions | Pluggable Connectors |
| Connector Type | SATA; Plug | ||
| Mounting | Surface Mount, Right Angle | PCB Mount | |
| Number of Contacts | 7 # |