DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1280 1290 1300 1310 1320 1330 1337 1338 1339 1340 1341 1342 1343 1344 1345 1346 1347 1348 1349 1350 1360 1370 1380 1390 1400 1450 1500 1550 1569
Product Name Notes
"Connector Header Surface Mount 30 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 32 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 34 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 36 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 30 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 32 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 34 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 36 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle; Through Hole 30 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle; Through Hole 32 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle; Through Hole 34 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle; Through Hole 36 position 0.050"" (1.27mm)"
"Connector Header Through Hole 30 position 0.050"" (1.27mm)"
"Connector Header Through Hole 32 position 0.050"" (1.27mm)"
"Connector Header Through Hole 34 position 0.050"" (1.27mm)"
"Connector Header Through Hole 36 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 32 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 34 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 36 position 0.050"" (1.27mm)"
CONN HEADER SMD 34POS 1.27MM
HIGH RELIABILITY HEADER STRIPS,

<< Prev Next >>