O-Z/Gedney Datasheets for Conduit Fittings

Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more

Page: 1 2 3 4 5
Product Name Notes
1-7/8 INCH UL 514-B APPROVAL 1-3/4 INCH DIAMETER 1/2 INCH TRADE SIZE WEATHER PROOF 1 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW,...
1-7/8 INCH UL 514B APPROVAL 1-3/4 INCH DIAMETER 1/2 INCH TRADE SIZE 1 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING...
2 INCH UL 514-B APPROVAL 2-1/8 INCH DIAMETER 3/4 INCH TRADE SIZE 1-1/4 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING...
2 INCH UL 514B APPROVAL 2-1/8 INCH DIAMETER 3/4 INCH TRADE SIZE WEATHERPROOF 1-1/4 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING...
2-1/4 INCH UL 514B APPROVAL 2-3/8 INCH DIAMETER 1 INCH TRADE SIZE 1-1/2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING...
2-1/4 INCH UL 514B APPROVAL 2-3/8 INCH DIAMETER 1 INCH TRADE SIZE WEATHERPROOF 1-1/2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING...
2-3/4 INCH UL 514-B APPROVAL 4 INCH DIAMETER 2 INCH TRADE SIZE 3 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING...
2-3/4 INCH UL 514B APPROVAL 4 INCH DIAMETER 1-1/2 INCH TRADE SIZE 2-1/2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING...
2-3/4 INCH UL 514B APPROVAL 4 INCH DIAMETER 1-1/2 INCH TRADE SIZE WEATHERPROOF 2-1/2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING...
2-3/4 INCH UL 514B APPROVAL 4 INCH DIAMETER 2 INCH TRADE SIZE WEATHERPROOF 3 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING...
2-3/8 INCH UL 514-B APPROVAL 2-7/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE 2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING...
2-3/8 INCH UL 514B APPROVAL 2-7/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE WEATHERPROOF 2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING...
3-1/8 INCH UL 514-B APPROVAL 4-5/8 INCH DIAMETER 2-1/2 INCH TRADE SIZE 3-1/2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING...
3-1/8 INCH UL 514-B APPROVAL 5-3/4 INCH DIAMETER 3-1/2 INCH TRADE SIZE 4-1/2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING...
3-1/8 INCH UL 514-B APPROVAL 5-3/4 INCH DIAMETER 3-1/2 INCH TRADE SIZE WEATHER PROOF 4-1/2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW,...
3-1/8 INCH UL 514B APPROVAL 4-5/8 INCH DIAMETER 2-1/2 INCH TRADE SIZE WEATHERPROOF 3-1/2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING...
3-1/8 INCH UL 514B APPROVAL 5-1/16 INCH DIAMETER 3 INCH TRADE SIZE 4 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING...
3-1/8 INCH UL 514B APPROVAL 5-1/16 INCH DIAMETER 3 INCH TRADE SIZE WEATHERPROOF 4 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING...
3-1/8 INCH UL 514B APPROVAL 6-3/16 INCH DIAMETER 4 INCH TRADE SIZE 5 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING...
3-1/8 INCH UL 514B APPROVAL 6-3/16 INCH DIAMETER 4 INCH TRADE SIZE WEATHERPROOF 5 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING...
3/8 INCH OFFSET, SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-3/16 INCH EMT CONDUIT USED ON 1/2 INCH THREAD LENGTH 5/8 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED...
3/8 INCH OFFSET, SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-3/16 INCH EMT CONDUIT USED ON 1/2 INCH THREAD LENGTH 5/8 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED...
3/8 INCH OFFSET, SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-5/16 INCH EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH 11/16 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED...
4-1/8 INCH UL 514-B APPROVAL 8-3/8 INCH DIAMETER 5 INCH TRADE SIZE WEATHER PROOF 7 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW,...
4-1/8 INCH UL 514-B APPROVAL 9-1/2 INCH DIAMETER 6 INCH TRADE SIZE 8 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING...
4-1/8 INCH UL 514-B APPROVAL 9-1/2 INCH DIAMETER 6 INCH TRADE SIZE WEATHER PROOF 8 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW,...
4-1/8 INCH UL 514B APPROVAL 8-3/8 INCH DIAMETER 5 INCH TRADE SIZE 7 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING...
ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL UL 514A, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 USED ON MODEL/BRAND LB6X INCLUDES (6)...
ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL UL 514A, CSA C22.2 APPROVAL 3 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 USED ON MODEL/BRAND LB6X INCLUDES (6)...
APPROVAL UL CONDUIT TYPE IMC, RIGID DIAMETER 2 INCH LENGTH 3/4 INCH MATERIAL POLYETHYLENE TRADE SIZE 1-1/2 INCH TYPE INSULATED SUITABLE FOR TYPE A, B, IBC, BB, IB, BLG BUSHING...
APPROVAL UL CONDUIT TYPE IMC, RIGID DIAMETER 3-5/8 INCH LENGTH 7/8 INCH MATERIAL POLYETHYLENE TRADE SIZE 3 INCH TYPE INSULATED SUITABLE FOR TYPE A, B, IBC, BB, IB, BLG BUSHING...
APPROVAL UL CONDUIT TYPE IMC, RIGID DIAMETER 4 INCH LENGTH 1-1/4 INCH MATERIAL POLYETHYLENE TRADE SIZE 3-1/2 INCH TYPE INSULATED SUITABLE FOR TYPE A, B, IBC, BB, IB, BLG BUSHING...
BRONZE MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2-1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE...
BRONZE MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE...
BRONZE MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-5/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE...
BRONZE MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/4 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE...
BRONZE MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE...
BRONZE MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-3/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE...
CANVAS BASE PHENOLIC MATERIAL 3-1/4 INCH IMC/RIGID CONDUIT USED ON 3-7/8 INCH DIAMETER 3 INCH TRADE SIZE INSTALLATION THREADED ICC MODEL
CANVAS BASE PHENOLIC MATERIAL 4 INCH IMC/RIGID CONDUIT USED ON 6-1/4 INCH DIAMETER 5 INCH TRADE SIZE INSTALLATION THREADED ICC MODEL
CANVAS BASE PHENOLIC MATERIAL 4-1/4 INCH IMC/RIGID CONDUIT USED ON 7-1/4 INCH DIAMETER 6 INCH TRADE SIZE INSTALLATION THREADED ICC MODEL
CAPPED, PULLING, SHORT TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 514B/886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 90 DEGREE BEND ANGLE...
CAPPED, PULLING, SHORT TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 514B/886, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE...
CAPPED, SHORT TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED, CHROMATE, EPOXY POWDER COATED FINISH FEMALE, FEMALE CONNECTION TYPE UL 514B, UL 886, CSA C22.2 APPROVAL 1 INCH TRADE SIZE 90 DEG...
CAPPED, SHORT TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED, CHROMATE, EPOXY POWDER COATED FINISH FEMALE, FEMALE CONNECTION TYPE UL 514B, UL 886, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE 90 DEG...
CAPPED, SHORT TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED, CHROMATE, EPOXY POWDER COATED FINISH FEMALE, FEMALE CONNECTION TYPE UL 514B, UL 886, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 90 DEG...
CLIP-ON TYPE ZINC PRE-GALVANIZED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW), ZINC ELECTROPLATED (CLIP) MATERIAL UL 514A, CSA C22.2 APPROVAL 1 INCH TRADE SIZE FORM 7 FORM TYPE APPLICABLE STANDARD FEDERAL...
CLIP-ON TYPE ZINC PRE-GALVANIZED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW), ZINC ELECTROPLATED (CLIP) MATERIAL UL 514A, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE FORM 7 FORM TYPE APPLICABLE STANDARD FEDERAL...
CLIP-ON TYPE ZINC PRE-GALVANIZED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW), ZINC ELECTROPLATED (CLIP) MATERIAL UL 514A, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE FORM 7 FORM TYPE APPLICABLE STANDARD FEDERAL...
COPPER FREE ALUMINUM MATERIAL NATURAL FINISH UL 886, CSA C22.2 APPROVAL 1 TO 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD NEC LBH-A MODEL
COPPER FREE ALUMINUM MATERIAL NATURAL FINISH UL 886, CSA C22.2 APPROVAL 1 TO 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD NEC LBH-AN4 MODEL
COPPER FREE ALUMINUM MATERIAL NATURAL FINISH UL 886, CSA C22.2 APPROVAL 1/2 TO 3/4 INCH TRADE SIZE APPLICABLE STANDARD NEC LBH-AN4 MODEL
COPPER FREE ALUMINUM MATERIAL NATURAL FINISH UL 886, CSA C22.2 APPROVAL 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL APPLICABLE STANDARD NEC TRADE SIZE...
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE 1-3/8 TO 1-1/16 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE...
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE 1-3/8 TO 1-1/16 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE...
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE 1-3/8 TO 2 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE...
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE 1-3/8 TO 2 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE...
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 1-5/8 TO 1-9/32 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE...
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 1-5/8 TO 1-9/32 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE...
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 1/2 TO 29/32 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE...
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 1/2 TO 29/32 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE...
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 1/2 TO 15/16 INCH CORD SIZE NON-INSULATED...
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE 2-1/2 TO 2-1/8 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE...
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE 2-1/2 TO 2-1/8 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE...
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE 2-7/16 TO 3 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE...
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE 2-7/16 TO 3 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE...
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE 2-15/16 TO 3-1/2 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE...
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE 2-15/16 TO 3-1/2 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE...
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 7/8 TO 1-3/32 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE...
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 7/8 TO 1-3/32 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE...
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (4) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE 3-23/32 TO 4 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE...
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (4) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE 3-23/32 TO 4 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE...
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (4) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 4 INCH TRADE SIZE 4-7/16 TO 4-1/16 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE...
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (4) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 4 INCH TRADE SIZE 4-7/16 TO 4-1/16 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE...
ENAMEL COPPER FREE ALUMINUM MATERIAL 6-9/16 INCH 4-7/8 INCH 6-9/16 INCH SHALLOW SHAPE 4 INCH HUB SIZE 1 HUB(S) 4 GANG(S) UL 514A, CSA 22.2 APPROVAL 99 CU INCH CAPACITY...
FEMALE TO FEMALE TYPE CAST ALUMINUM MATERIAL 2-3/4 INCH DIAMETER 1-1/2 INCH CONDUIT SIZE KVF MODEL
FEMALE TO FEMALE TYPE CAST ALUMINUM MATERIAL 3-1/4 INCH DIAMETER 2 INCH CONDUIT SIZE KVF MODEL
FEMALE TO FEMALE TYPE CAST ALUMINUM MATERIAL 3-7/8 INCH DIAMETER 2-1/2 INCH CONDUIT SIZE KVF MODEL
FEMALE TO FEMALE TYPE CAST ALUMINUM MATERIAL 4-1/2 INCH DIAMETER 3 INCH CONDUIT SIZE KVF MODEL
FEMALE TO FEMALE TYPE CAST ALUMINUM MATERIAL 5 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE KVF MODEL
FEMALE TO FEMALE TYPE ZINC ELECTROPLATED CAST ALUMINUM MATERIAL 5-1/2 INCH DIAMETER 4 INCH CONDUIT SIZE KVF BRAND USED ON THREADED RIGID/IMC CONDUIT
FEMALE TO FEMALE TYPE ZINC ELECTROPLATED CAST ALUMINUM MATERIAL 7-1/4 INCH DIAMETER 5 INCH CONDUIT SIZE KVF BRAND USED ON THREADED RIGID/IMC CONDUIT
FEMALE TO FEMALE TYPE ZINC ELECTROPLATED CAST ALUMINUM MATERIAL 8-1/4 INCH DIAMETER 6 INCH CONDUIT SIZE KVF BRAND USED ON THREADED RIGID/IMC CONDUIT
FEMALE TO MALE TYPE CAST ALUMINUM BODY, STEEL NIPPLE MATERIAL 2-3/4 INCH DIAMETER 1-1/2 INCH CONDUIT SIZE KVM MODEL
FEMALE TO MALE TYPE CAST ALUMINUM BODY, STEEL NIPPLE MATERIAL 3-1/4 INCH DIAMETER 2 INCH CONDUIT SIZE KVM MODEL
FEMALE TO MALE TYPE CAST ALUMINUM BODY, STEEL NIPPLE MATERIAL 3-7/8 INCH DIAMETER 2-1/2 INCH CONDUIT SIZE KVM MODEL
FEMALE TO MALE TYPE CAST ALUMINUM BODY, STEEL NIPPLE MATERIAL 4-1/2 INCH DIAMETER 3 INCH CONDUIT SIZE KVM MODEL
FEMALE TO MALE TYPE CAST ALUMINUM BODY, STEEL NIPPLE MATERIAL 5-1/2 INCH DIAMETER 4 INCH CONDUIT SIZE KVM MODEL
FEMALE TO MALE TYPE CAST ALUMINUM BODY, STEEL NIPPLE MATERIAL 7-1/4 INCH DIAMETER 5 INCH CONDUIT SIZE KVM MODEL
FEMALE TO MALE TYPE CAST ALUMINUM BODY, STEEL NIPPLE MATERIAL 8-1/4 INCH DIAMETER 6 INCH CONDUIT SIZE KVM MODEL
FEMALE TO MALE TYPE ZINC ELECTROPLATED CAST ALUMINUM MATERIAL 5 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE KVM BRAND USED ON THREADED RIGID/IMC CONDUIT
HOT DIP GALVANIZED MALLEABLE IRON (BODY), NEOPRENE GASKET, STAINLESS STEEL (SCREW) MATERIAL UL 514A, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 USED ON...
HOT DIP GALVANIZED MALLEABLE IRON (BODY), NEOPRENE GASKET, STAINLESS STEEL (SCREW) MATERIAL UL 514A, CSA C22.2 APPROVAL 3 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 USED ON...
HOT DIP GALVANIZED MALLEABLE IRON (BODY), NEOPRENE GASKET, STAINLESS STEEL (SCREW) MATERIAL UL 514A, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 USED ON...
HOT DIP GALVANIZED MALLEABLE IRON/STEEL MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-5/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1 INCH TRADE SIZE THERMOSET...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR), CANVAS BAKELITE (SEALING DISC) MATERIAL 1-1/2 INCH (1) 2.28 INCH/(2) 1.21 INCH/(3) 1.16 INCH/(4) 0.97 INCH WIRE SIZE CSA APPROVAL 4 INCH DIAMETER...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR), CANVAS BAKELITE (SEALING DISC) MATERIAL 1-1/8 INCH (1) 1.02 INCH/(2) 0.55 INCH/(3) 0.5 INCH/(4) 0.44 INCH WIRE SIZE CSA APPROVAL 1-7/8 INCH DIAMETER...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR), CANVAS BAKELITE (SEALING DISC) MATERIAL 1-1/8 INCH (1) 1.2 INCH/(2) 0.63 INCH/(3) 0.59 INCH/(4) 0.51 INCH WIRE SIZE CSA APPROVAL 2-3/8 INCH DIAMETER...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR), CANVAS BAKELITE (SEALING DISC) MATERIAL 1-1/8 INCH (1) 1.53 INCH/(2) 0.81 INCH/(3) 0.73 INCH/(4) 0.65 INCH WIRE SIZE CSA APPROVAL 2-13/16 INCH DIAMETER...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR), CANVAS BAKELITE (SEALING DISC) MATERIAL 1-3/4 INCH (1) 4.5 INCH/(2) 2.39 INCH/(3) 2.3 INCH/(4) 1.92 INCH WIRE SIZE CSA APPROVAL 7-3/8 INCH DIAMETER...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR), CANVAS BAKELITE (SEALING DISC) MATERIAL 1-3/8 INCH (1) 1.83 INCH/(2) 0.97 INCH/(3) 0.93 INCH/(4) 0.78 INCH WIRE SIZE CSA APPROVAL 3-3/8 INCH DIAMETER...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR), CANVAS BAKELITE (SEALING DISC) MATERIAL 1-5/8 INCH (1) 3 INCH/(2) 1.58 INCH/(3) 1.52 INCH/(4) 1.27 INCH WIRE SIZE CSA APPROVAL 5-1/8 INCH DIAMETER...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 1 INCH (1) 0.78 INCH/(2) 0.38 INCH/(3) 0.34 INCH/(4) 0.31 INCH WIRE SIZE CSA C22.2 APPROVAL 1-5/8 INCH DIAMETER 1 INCH CONDUIT SIZE KR...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 1-1/2 INCH (1) 2.65 INCH/(2) 1.4 INCH/(3) 1.34 INCH/(4) 1.12 INCH WIRE SIZE CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE KR...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 1-3/4 INCH (2) 1.99 INCH/(3) 1.91 INCH/(4) 1.6 INCH WIRE SIZE CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 5 INCH CONDUIT SIZE KR MODEL
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 2-1/4 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 1.2 INCH/(2) 0.63 INCH/(3) 0.59 INCH/(4) 0.51 INCH WIRE SIZE CSA APPROVAL 2-5/8 INCH...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 2-1/4 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON 1.2 INCH WIRE SIZE CSA APPROVAL 2-5/8 INCH DIAMETER 1-1/2 INCH CONDUIT SIZE WITH CANVAS...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 2-5/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 1.53 INCH/(2) 0.81 INCH/(3) 0.73 INCH/(4) 0.65 INCH WIRE SIZE CSA APPROVAL 3-1/8 INCH...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 2-5/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON 1.53 INCH WIRE SIZE CSA APPROVAL 3-1/8 INCH DIAMETER 2 INCH CONDUIT SIZE WITH CANVAS...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3-1/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 1.83 INCH/(2) 0.97 INCH/(3) 0.93 INCH/(4) 0.78 INCH WIRE SIZE CSA APPROVAL 3-5/8 INCH...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3-1/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON 1.83 INCH WIRE SIZE CSA APPROVAL 3-5/8 INCH DIAMETER 2-1/2 INCH CONDUIT SIZE WITH CANVAS...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3-3/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 2.28 INCH/(2) 1.21 INCH/(3) 1.16 INCH/(4) 0.97 INCH WIRE SIZE CSA APPROVAL 4-3/8 INCH...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3-3/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 2.65 INCH/(2) 1.4 INCH/(3) 1.34 INCH/(4) 1.12 INCH WIRE SIZE CSA APPROVAL 5 INCH...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3-3/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON 2.28 INCH WIRE SIZE CSA APPROVAL 4-3/8 INCH DIAMETER 3 INCH CONDUIT SIZE WITH CANVAS...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3-3/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON 2.65 INCH WIRE SIZE CSA APPROVAL 5 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE WITH CANVAS...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3-3/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON 3 INCH WIRE SIZE CSA APPROVAL 5-1/2 INCH DIAMETER 4 INCH CONDUIT SIZE WITH CANVAS...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 4 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON (2) 1.99 INCH/(3) 1.91 INCH/(4) 1.6 INCH WIRE SIZE CSA APPROVAL 6-7/8 INCH DIAMETER 5...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 4 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON 3.75 INCH WIRE SIZE CSA APPROVAL 6-7/8 INCH DIAMETER 5 INCH CONDUIT SIZE WITH CANVAS...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 1.2 INCH/(2) 0.63 INCH/(3) 0.59 INCH/(4) 0.51 INCH WIRE SIZE CSA APPROVAL 2-5/8 INCH DIAMETER 1-1/2...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 1.53 INCH/(2) 0.81 INCH/(3) 0.73 INCH/(4) 0.65 INCH WIRE SIZE CSA APPROVAL 3-1/8 INCH DIAMETER 2...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 1.83 INCH/(2) 0.97 INCH/(3) 0.93 INCH/(4) 0.78 INCH WIRE SIZE CSA APPROVAL 3-5/8 INCH DIAMETER 2-1/2...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 2.28 INCH/(2) 1.21 INCH/(3) 1.16 INCH/(4) 0.97 INCH WIRE SIZE CSA APPROVAL 4-3/8 INCH DIAMETER 3...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 2.65 INCH/(2) 1.4 INCH/(3) 1.34 INCH/(4) 1.12 INCH WIRE SIZE CSA APPROVAL 5 INCH DIAMETER 3-1/2...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 3 INCH/(2) 1.58 INCH/(3) 1.52 INCH/(4) 1.27 INCH WIRE SIZE CSA APPROVAL 5-1/2 INCH DIAMETER 4...
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (2) 1.99 INCH/(3) 1.91 INCH/(4) 1.6 INCH WIRE SIZE CSA APPROVAL 6-7/8 INCH DIAMETER 5 INCH CONDUIT...
HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON/STEEL BODY, STAINLESS STEEL SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 250 TO 500 MCM STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467,...
HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON/STEEL BODY, STAINLESS STEEL SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL...
HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON/STEEL BODY, STAINLESS STEEL SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL...
HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON/STEEL BODY, STAINLESS STEEL SCREW MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467,...
HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON/STEEL BODY, STAINLESS STEEL SCREW MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL...
HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON/STEEL BODY, STAINLESS STEEL SCREW MATERIAL 1-1/8 INCH RIGID CONDUIT/IMC USED ON 250 TO 500 MCM STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467,...
HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON/STEEL BODY, STAINLESS STEEL SCREW MATERIAL 1-3/8 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467,...
HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON/STEEL BODY, STAINLESS STEEL SCREW MATERIAL 1-3/8 INCH RIGID CONDUIT/IMC USED ON 250 TO 500 MCM STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467,...
HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON/STEEL BODY, STAINLESS STEEL SCREW MATERIAL 1-3/8 INCH RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL...
HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON/STEEL BODY, STAINLESS STEEL SCREW MATERIAL 1-3/8 INCH RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL...
HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON/STEEL BODY, STAINLESS STEEL SCREW MATERIAL 1/2 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467,...
HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON/STEEL BODY, STAINLESS STEEL SCREW MATERIAL 5/8 INCH RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL...
MALLEABLE IRON MATERIAL 17.88 INCH UL 514-A, CSA C22.2 APPROVAL 2 1/2 INCH TRADE SIZE MOGUL FORM TYPE SUPPLIED COMPLETELY ASSEMBLED WITH COVER, GASKET AND STAINLESS STEEL SCREWS
NATURAL FINISHED ALUMINUM MATERIAL 13/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL INSTALLATION...
OFFSET, GLAND COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-13/16 INCH EMT CONDUIT USED ON 1/2 INCH THREAD LENGTH 1-3/8 INCH DIAMETER 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE INCLUDES...
OFFSET, GLAND COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-3/4 INCH EMT CONDUIT USED ON 1/2 INCH THREAD LENGTH 1-1/8 INCH DIAMETER 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE INCLUDES...
OFFSET, GLAND COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-7/8 INCH EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH 1-3/4 INCH DIAMETER 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE INCLUDES...
OFFSET, THREADED MALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/2 INCH RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA...
OFFSET, THREADED MALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/2 INCH RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA...
OFFSET, THREADED MALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-5/8 INCH RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA...
OFFSET, THREADED MALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-5/8 INCH RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA...
OFFSET, THREADED MALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-5/8 INCH RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA...
OFFSET, THREADED MALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-5/8 INCH RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA...
PULLING TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH UL 886, CSA C22.2 APPROVAL 1 TO 1-1/4 INCH TRADE SIZE APPLICATION PROVIDES ACCESS TO CONDUCTOR FOR PULLING, SPLICING AND MAINTENANCE...
PULLING TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH UL 886, CSA C22.2 APPROVAL 1-1/2 TO 2 INCH TRADE SIZE APPLICATION PROVIDES ACCESS TO CONDUCTOR FOR PULLING, SPLICING AND MAINTENANCE...
PULLING TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH UL 886, CSA C22.2 APPROVAL 1/2 TO 3/4 INCH TRADE SIZE APPLICATION PROVIDES ACCESS TO CONDUCTOR FOR PULLING, SPLICING AND MAINTENANCE...
PULLING TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH UL 886, CSA C22.2 APPROVAL 2-1/2 TO 3 INCH TRADE SIZE APPLICATION PROVIDES ACCESS TO CONDUCTOR FOR PULLING, SPLICING AND MAINTENANCE...
PULLING TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH UL 886, CSA C22.2 APPROVAL 4 INCH TRADE SIZE APPLICATION PROVIDES ACCESS TO CONDUCTOR FOR PULLING, SPLICING AND MAINTENANCE IN HAZARDOUS...
PULLING TYPE COPPER FREE ALUMINUM MATERIAL NATURAL FINISH UL 886, CSA C22.2 APPROVAL 1-1/2 TO 2 INCH TRADE SIZE APPLICATION PROVIDES ACCESS TO CONDUCTOR FOR PULLING, SPLICING AND MAINTENANCE IN...
PULLING TYPE COPPER FREE ALUMINUM MATERIAL NATURAL FINISH UL 886, CSA C22.2 APPROVAL 1/2 TO 3/4 INCH TRADE SIZE APPLICATION PROVIDES ACCESS TO CONDUCTOR FOR PULLING, SPLICING AND MAINTENANCE IN...
PULLING TYPE COPPER FREE ALUMINUM MATERIAL NATURAL FINISH UL 886, CSA C22.2 APPROVAL 2-1/2 TO 3 INCH TRADE SIZE APPLICATION PROVIDES ACCESS TO CONDUCTOR FOR PULLING, SPLICING AND MAINTENANCE IN...
SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1 5/16 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250...
SNAP-IN KNOCKOUT CLOSURE TYPE ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 1-1/16 INCH DIAMETER 1/2 INCH TRADE SIZE KO MODEL
SNAP-IN KNOCKOUT CLOSURE TYPE ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 1-1/2 INCH DIAMETER 1 INCH TRADE SIZE KO MODEL
SNAP-IN KNOCKOUT CLOSURE TYPE ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 1-1/4 INCH DIAMETER 3/4 INCH TRADE SIZE KO MODEL
SNAP-IN KNOCKOUT CLOSURE TYPE ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 1-13/16 INCH DIAMETER 1-1/4 INCH TRADE SIZE KO MODEL
SNAP-IN KNOCKOUT CLOSURE TYPE ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 2-11/16 INCH DIAMETER 2 INCH TRADE SIZE KO MODEL
SNAP-IN KNOCKOUT CLOSURE TYPE ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 2-7/32 INCH DIAMETER 1-1/2 INCH TRADE SIZE KO MODEL
STEEL MATERIAL 1-13/16 INCH DIA X 1-15/16 INCH L SIZE 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 514B/886, CSA C22.2 APPROVAL CLASS I DIV...
STEEL MATERIAL 1-7/16 INCH DIA X 1-3/4 INCH L SIZE 3/4 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE UL 514B/886, CSA C22.2 APPROVAL CLASS I DIV...
STEEL MATERIAL 12 INCH 12 LENGTH IN INCH 1 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 12 INCH 12 LENGTH IN INCH 1-1/2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 12 INCH 12 LENGTH IN INCH 1-1/4 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 12 INCH 12 LENGTH IN INCH 2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 12 INCH 12 LENGTH IN INCH 2-1/2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 12 INCH 12 LENGTH IN INCH 3 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 12 INCH 12 LENGTH IN INCH 3-1/2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 12 INCH 12 LENGTH IN INCH 4 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 12 INCH 12 LENGTH IN INCH 4-1/2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 12 INCH 12 LENGTH IN INCH 5 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 12 INCH 12 LENGTH IN INCH 6 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 12 INCH 12 LENGTH IN INCH 7 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 12 INCH 12 LENGTH IN INCH 8 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 18 INCH 18 LENGTH IN INCH 1 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 18 INCH 18 LENGTH IN INCH 1-1/2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 18 INCH 18 LENGTH IN INCH 1-1/4 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 18 INCH 18 LENGTH IN INCH 2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 18 INCH 18 LENGTH IN INCH 2-1/2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 18 INCH 18 LENGTH IN INCH 3 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 18 INCH 18 LENGTH IN INCH 3-1/2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 18 INCH 18 LENGTH IN INCH 4 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 18 INCH 18 LENGTH IN INCH 4-1/2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 18 INCH 18 LENGTH IN INCH 5 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 18 INCH 18 LENGTH IN INCH 6 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 18 INCH 18 LENGTH IN INCH 7 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 18 INCH 18 LENGTH IN INCH 8 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 24 INCH 24 LENGTH IN INCH 1-1/2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 24 INCH 24 LENGTH IN INCH 2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 24 INCH 24 LENGTH IN INCH 2-1/2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 24 INCH 24 LENGTH IN INCH 3 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 24 INCH 24 LENGTH IN INCH 3-1/2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 24 INCH 24 LENGTH IN INCH 4 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 24 INCH 24 LENGTH IN INCH 4-1/2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 24 INCH 24 LENGTH IN INCH 6 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 24 INCH 24 LENGTH IN INCH 7 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 24 INCH 24 LENGTH IN INCH 8 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 24 INCH 5 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514B USED ON THREADED RIGID METAL CONDUIT/IMC
STEEL MATERIAL 30 INCH 3 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514B USED ON THREADED RIGID METAL CONDUIT/IMC
STEEL MATERIAL 30 INCH 30 LENGTH IN INCH 2-1/2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 30 INCH 30 LENGTH IN INCH 3-1/2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 30 INCH 30 LENGTH IN INCH 4 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 30 INCH 30 LENGTH IN INCH 4-1/2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 30 INCH 30 LENGTH IN INCH 5 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 30 INCH 30 LENGTH IN INCH 6 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 30 INCH 30 LENGTH IN INCH 7 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 30 INCH 30 LENGTH IN INCH 8 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 36 INCH 36 LENGTH IN INCH 2-1/2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 36 INCH 36 LENGTH IN INCH 3 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 36 INCH 36 LENGTH IN INCH 3-1/2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 36 INCH 36 LENGTH IN INCH 4 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 36 INCH 36 LENGTH IN INCH 4-1/2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 36 INCH 36 LENGTH IN INCH 5 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 36 INCH 36 LENGTH IN INCH 6 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 36 INCH 36 LENGTH IN INCH 7 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 36 INCH 36 LENGTH IN INCH 8 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 48 INCH 48 LENGTH IN INCH 3-1/2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 48 INCH 48 LENGTH IN INCH 4 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 48 INCH 48 LENGTH IN INCH 4-1/2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 48 INCH 48 LENGTH IN INCH 5 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 48 INCH 48 LENGTH IN INCH 6 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 48 INCH 48 LENGTH IN INCH 7 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 48 INCH 48 LENGTH IN INCH 8 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 60 INCH 60 LENGTH IN INCH 3-1/2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 60 INCH 60 LENGTH IN INCH 4 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 60 INCH 60 LENGTH IN INCH 4-1/2 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 60 INCH 60 LENGTH IN INCH 5 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 60 INCH 60 LENGTH IN INCH 6 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 60 INCH 60 LENGTH IN INCH 8 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514-B LENGTH IN INCH - UOM IN PB MODEL
STEEL MATERIAL 60 INCH 7 INCH TRADE SIZE RIGID/IMC CONDUIT TYPE APPROVAL UL 514B USED ON THREADED RIGID METAL CONDUIT/IMC
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-11/16 INCH (2) SCREW, CLAMP INSTALLATION UL, CSA APPROVAL 3/4 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE 27/32 TO 1-3/32 INCH CORD SIZE...
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL 6-1/2 INCH (4) SCREW, CLAMP INSTALLATION UL, CSA APPROVAL 5 INCH TRADE SIZE 5-5/16 TO 5-1/2 INCH CORD SIZE INSULATED THROAT TYPE ARMORED...
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL 6-1/2 INCH (4) SCREW, CLAMP INSTALLATION UL, CSA APPROVAL 5 INCH TRADE SIZE 5-5/16 TO 5-1/2 INCH CORD SIZE NON INSULATED THROAT TYPE...
THREADED FEMALE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2-1/2 INCH...
THREADED FEMALE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3 INCH...
THREADED FEMALE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3-1/2 INCH...
THREADED FEMALE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 5 INCH...
THREADED FEMALE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 1-1/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 5 INCH DIAMETER 150 DEG C TEMPERATURE RATING 4 INCH...
THREADED FEMALE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 1-3/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 7-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 6 INCH...
THREADED FEMALE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/4 INCH...
THREADED FEMALE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/2 INCH...
THREADED FEMALE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-3/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2 INCH...
THREADED FEMALE TYPE HOT DIP GALVANIZED STEEL MATERIAL 1-1/2 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-1/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1/2 INCH TRADE...
THREADED FEMALE TYPE HOT DIP GALVANIZED STEEL MATERIAL 5/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3/4 INCH TRADE...
THREADED FEMALE TYPE POLYPROPYLENE MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 6-5/16 INCH DIAMETER 105 DEG C TEMPERATURE RATING 5 INCH TRADE SIZE POLYPROPYLENE INSULATED...
THREADED FEMALE TYPE POLYPROPYLENE MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 7-7/16 INCH DIAMETER 105 DEG C TEMPERATURE RATING 6 INCH TRADE SIZE POLYPROPYLENE INSULATED...
THREADED FEMALE TYPE POLYPROPYLENE MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3-3/8 INCH DIAMETER 105 DEG C TEMPERATURE RATING 2-1/2 INCH TRADE SIZE POLYPROPYLENE INSULATED...
THREADED FEMALE TYPE POLYPROPYLENE MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-1/16 INCH DIAMETER 105 DEG C TEMPERATURE RATING 3 INCH TRADE SIZE POLYPROPYLENE INSULATED...
THREADED FEMALE TYPE POLYPROPYLENE MATERIAL 3/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-1/16 INCH DIAMETER 105 DEG C TEMPERATURE RATING 1/2 INCH TRADE SIZE POLYPROPYLENE INSULATED...
THREADED FEMALE TYPE POLYPROPYLENE MATERIAL 5/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-7/8 INCH DIAMETER 105 DEG C TEMPERATURE RATING 2 INCH TRADE SIZE POLYPROPYLENE INSULATED...
THREADED FEMALE TYPE POLYPROPYLENE MATERIAL 7/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-5/16 INCH DIAMETER 105 DEG C TEMPERATURE RATING 3/4 INCH TRADE SIZE POLYPROPYLENE INSULATED...
THREADED FEMALE TYPE POLYPROPYLENE MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-5/8 INCH DIAMETER 105 DEG C TEMPERATURE RATING 3-1/2 INCH TRADE SIZE POLYPROPYLENE INSULATED...
THREADED FEMALE TYPE POLYPROPYLENE MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 5-1/8 INCH DIAMETER 105 DEG C TEMPERATURE RATING 4 INCH TRADE SIZE POLYPROPYLENE INSULATED...
THREADED FEMALE TYPE POLYPROPYLENE MATERIAL 9/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-9/16 INCH DIAMETER 105 DEG C TEMPERATURE RATING 1 INCH TRADE SIZE POLYPROPYLENE INSULATED...
THREADED FEMALE TYPE POLYPROPYLENE MATERIAL 9/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH DIAMETER 105 DEG C TEMPERATURE RATING 1-1/4 INCH TRADE SIZE POLYPROPYLENE INSULATED...
THREADED FEMALE TYPE POLYPROPYLENE MATERIAL 9/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-1/4 INCH DIAMETER 105 DEG C TEMPERATURE RATING 1-1/2 INCH TRADE SIZE POLYPROPYLENE INSULATED...
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2-1/2 INCH TRADE...
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-1/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3 INCH TRADE...
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-3/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3-1/2 INCH TRADE...
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-5/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 5-3/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 4 INCH TRADE...
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-5/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 6-1/6 INCH DIAMETER 150 DEG C TEMPERATURE RATING 5 INCH TRADE...
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-5/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 7-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 6 INCH TRADE...
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1/2 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-3/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1/2 INCH TRADE...
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 15/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-13/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2 INCH TRADE...
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-1/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/4 INCH TRADE...
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 5/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-3/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1 INCH TRADE...
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-5/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/2 INCH TRADE...
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 9/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-7/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3/4 INCH TRADE...
THREADED FLUSH MOUNT TYPE ZINC ELECTROPLATED STEEL MATERIAL 9/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/8 INCH SMALL END TRADE SIZE 1/2 INCH LARGE END TRADE SIZE CSA C22.2...
THREADED TYPE ALUMINUM MATERIAL NATURAL FINISH RIGID/IMC USED ON UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND...
THREADED TYPE CANVAS BASE PHENOLIC MATERIAL 1-1/2 INCH RIGID CONDUIT/IMC USED ON 1-5/16 INCH DIAMETER 3/4 INCH TRADE SIZE MOISTURE/ACID RESISTANCE INCLUDES SUBSTANTIAL CENTER SHOULDER SHOULDER SIZE 3/8 INCH ICC...
THREADED TYPE CANVAS BASE PHENOLIC MATERIAL 1-3/4 INCH RIGID CONDUIT/IMC USED ON 1-5/8 INCH DIAMETER 1 INCH TRADE SIZE MOISTURE/ACID RESISTANCE INCLUDES SUBSTANTIAL CENTER SHOULDER SHOULDER SIZE 3/8 INCH ICC...
THREADED TYPE CANVAS BASE PHENOLIC MATERIAL 1-3/8 INCH RIGID CONDUIT/IMC USED ON 1-1/8 INCH DIAMETER 1/2 INCH TRADE SIZE MOISTURE/ACID RESISTANCE INCLUDES SUBSTANTIAL CENTER SHOULDER SHOULDER SIZE 3/8 INCH ICC...
THREADED TYPE CANVAS BASE PHENOLIC MATERIAL 1-7/8 INCH RIGID CONDUIT/IMC USED ON 2 INCH DIAMETER 1-1/4 INCH TRADE SIZE MOISTURE/ACID RESISTANCE INCLUDES SUBSTANTIAL CENTER SHOULDER SHOULDER SIZE 3/8 INCH ICC...
THREADED TYPE CANVAS BASE PHENOLIC MATERIAL 2 INCH RIGID CONDUIT/IMC USED ON 2-1/4 INCH DIAMETER 1-1/2 INCH TRADE SIZE MOISTURE/ACID RESISTANCE INCLUDES SUBSTANTIAL CENTER SHOULDER SHOULDER SIZE 3/8 INCH ICC...
THREADED TYPE CANVAS BASE PHENOLIC MATERIAL 2-1/8 INCH RIGID CONDUIT/IMC USED ON 2-3/4 INCH DIAMETER 2 INCH TRADE SIZE MOISTURE/ACID RESISTANCE INCLUDES SUBSTANTIAL CENTER SHOULDER SHOULDER SIZE 3/8 INCH ICC...
THREADED TYPE CANVAS BASE PHENOLIC MATERIAL 3-1/8 INCH RIGID CONDUIT/IMC USED ON 3-1/4 INCH DIAMETER 2-1/2 INCH TRADE SIZE MOISTURE/ACID RESISTANCE INCLUDES SUBSTANTIAL CENTER SHOULDER SHOULDER SIZE 5/8 INCH ICC...
THREADED TYPE CANVAS BASE PHENOLIC MATERIAL 3-3/8 INCH RIGID CONDUIT/IMC USED ON 4-3/8 INCH DIAMETER 3-1/2 INCH TRADE SIZE MOISTURE/ACID RESISTANCE INCLUDES SUBSTANTIAL CENTER SHOULDER SHOULDER SIZE 5/8 INCH ICC...
THREADED TYPE CANVAS BASE PHENOLIC MATERIAL 3-5/8 INCH RIGID CONDUIT/IMC USED ON 5 INCH DIAMETER 4 INCH TRADE SIZE MOISTURE/ACID RESISTANCE INCLUDES SUBSTANTIAL CENTER SHOULDER SHOULDER SIZE 5/8 INCH ICC...
THREADED TYPE COPPER FREE ALUMINUM MATERIAL CONDUIT OUTLET BOX/HUB USED ON UL 886, CSA C22.2 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE...
THREADED TYPE COPPER FREE ALUMINUM MATERIAL CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE...
THREADED TYPE COPPER FREE ALUMINUM MATERIAL CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G ENCLOSURE 1-1/4 INCH TRADE SIZE...
THREADED TYPE COPPER FREE ALUMINUM MATERIAL CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G ENCLOSURE 2 INCH TRADE SIZE...
THREADED TYPE COPPER FREE ALUMINUM MATERIAL CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 2-1/2 INCH TRADE SIZE PATENTED...
THREADED TYPE COPPER FREE ALUMINUM MATERIAL CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 3 INCH TRADE SIZE PATENTED...
THREADED TYPE COPPER FREE ALUMINUM MATERIAL CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 3-1/2 INCH TRADE SIZE PATENTED...
THREADED TYPE COPPER FREE ALUMINUM MATERIAL CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 4 INCH TRADE SIZE PATENTED...
THREADED TYPE MALLEABLE IRON MATERIAL 9/16 INCH RIGID METAL CONDUIT/IMC USED ON 14 TO 2/0 AWG WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, CSA C22.2 APPROVAL 1-3/4 INCH DIAMETER 1...
THREADED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH...
THREADED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G ENCLOSURE 1-1/4 INCH...
THREADED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G ENCLOSURE 2 INCH...
THREADED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G ENCLOSURE 2-1/2 INCH...
THREADED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G ENCLOSURE 3 INCH...
THREADED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G ENCLOSURE 3-1/2 INCH...
THREADED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G ENCLOSURE 4 INCH...
THREADED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 5 INCH TRADE SIZE...
THREADED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 6 INCH TRADE SIZE...
THREADED TYPE STEEL MATERIAL ZINC ELECTROPLATED FINISH RIGID/IMC USED ON UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1...
THREADED, FLUSH MOUNT TYPE ALUMINUM MATERIAL 13/16 INCH 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 2...
THREADED, FLUSH MOUNT TYPE ALUMINUM MATERIAL 13/16 INCH 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 2...
THREADED, FLUSH MOUNT TYPE ALUMINUM MATERIAL 13/16 INCH 3/4 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 2...
THREADED, FLUSH MOUNT TYPE ALUMINUM MATERIAL 23/32 INCH 1/2 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 2...
THREADED, FLUSH MOUNT TYPE ALUMINUM MATERIAL 23/32 INCH 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 2...
THREADED, FLUSH MOUNT TYPE ALUMINUM MATERIAL 23/32 INCH 3/4 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 2...
THREADED, FLUSH MOUNT TYPE STEEL MATERIAL 13/16 INCH 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 2...
THREADED, FLUSH MOUNT TYPE STEEL MATERIAL 13/16 INCH 1/2 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 2...
THREADED, FLUSH MOUNT TYPE STEEL MATERIAL 13/16 INCH 3/4 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 2...
THREADED, FLUSH MOUNT TYPE STEEL MATERIAL 23/32 INCH 1/2 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 2...
THREADED, FLUSH MOUNT TYPE STEEL MATERIAL 23/32 INCH 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 2...
THREADED, FLUSH MOUNT TYPE STEEL MATERIAL 23/32 INCH 3/4 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 2...
THREADED, SET SCREW TYPE HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER...
THREADED, SET SCREW TYPE HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 250 TO 500 MCM STRANDED WIRE SIZE COPPER...
THREADED, SET SCREW TYPE HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE...
THREADED, SET SCREW TYPE HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE...
THREADED, SET SCREW TYPE HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON 250 TO 500 MCM STRANDED WIRE SIZE COPPER...
THREADED, SET SCREW TYPE HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE...
THREADED, SET SCREW TYPE HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1-1/8 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER...
THREADED, SET SCREW TYPE HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1-1/8 INCH RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE...
THREADED, SET SCREW TYPE HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1-1/8 INCH RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE...
THREADED, SET SCREW TYPE HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER...
THREADED, SET SCREW TYPE HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE...
THREADED, SET SCREW TYPE HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER...
THREADED, SET SCREW TYPE HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE...
THREADED, SET SCREW TYPE HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 STEEL BODY, STAINLESS STEEL SCREW MATERIAL 1/2 INCH RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE...
THREADED, SET SCREW TYPE HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 STEEL BODY, STAINLESS STEEL SCREW MATERIAL 5/8 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1-1/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1-1/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1-1/16 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1-5/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1-5/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1-5/16 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1/2 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 11/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 11/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 5/8 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 5/8 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 7/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250...
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 9/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1-1/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1-1/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1-1/16 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1-5/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1-5/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1/2 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 11/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 11/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 5/8 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 5/8 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 7/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 9/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2-1/2 INCH...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-1/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3 INCH...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-3/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3-1/2 INCH...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-5/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 5-3/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 4 INCH...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1/2 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-3/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1/2 INCH...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 15/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-13/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2 INCH...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-1/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/4 INCH...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 5/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-3/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1 INCH...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-5/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/2 INCH...
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 9/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-7/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3/4 INCH...
THREADLESS TYPE POLYETHYLENE MATERIAL 1-1/8 INCH PLUG BUSHING, RIGID/IMC CONDUIT USED ON 2-7/8 INCH DIAMETER 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE USED ON BUSHING TYPE A, B, IBC, BB,...
THREADLESS TYPE POLYETHYLENE MATERIAL 3/4 INCH PLUG BUSHING, RIGID/IMC CONDUIT USED ON 1-7/16 INCH DIAMETER 1 INCH TRADE SIZE INSULATED THROAT TYPE USED ON BUSHING TYPE A, B, IBC, BB,...
THREADLESS TYPE POLYETHYLENE MATERIAL 3/4 INCH PLUG BUSHING, RIGID/IMC CONDUIT USED ON 1-7/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE USED ON BUSHING TYPE A, B, IBC, BB,...
THREADLESS TYPE POLYETHYLENE MATERIAL 3/4 INCH PLUG BUSHING, RIGID/IMC CONDUIT USED ON 2-1/2 INCH DIAMETER 2 INCH TRADE SIZE INSULATED THROAT TYPE USED ON BUSHING TYPE A, B, IBC, BB,...
THREADLESS TYPE POLYETHYLENE MATERIAL 5/8 INCH PLUG BUSHING, RIGID/IMC CONDUIT USED ON 1-3/16 INCH DIAMETER 3/4 INCH TRADE SIZE INSULATED THROAT TYPE USED ON BUSHING TYPE A, B, IBC, BB,...
THREADLESS TYPE POLYETHYLENE MATERIAL 7/8 INCH PLUG BUSHING, RIGID/IMC CONDUIT USED ON 4-3/8 INCH DIAMETER 4 INCH TRADE SIZE INSULATED THROAT TYPE USED ON BUSHING TYPE A, B, IBC, BB,...
THREADLESS TYPE POLYETHYLENE MATERIAL 9/16 INCH PLUG BUSHING, RIGID/IMC CONDUIT USED ON 1 INCH DIAMETER 1/2 INCH TRADE SIZE INSULATED THROAT TYPE USED ON BUSHING TYPE A, B, IBC, BB,...
THREADLESS, SET SCREW TYPE MALLEABLE IRON (BODY), STEEL (CLAMPING SCREW/SET SCREW) MATERIAL 1-1/4 INCH RIGID METAL CONDUIT/IMC USED ON 14 TO 2/0 AWG WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467,...
THREADLESS, SET SCREW TYPE MALLEABLE IRON (BODY), STEEL (CLAMPING SCREW/SET SCREW) MATERIAL 1-1/4 INCH RIGID METAL CONDUIT/IMC USED ON 6 AWG TO 250 KCMIL WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL...
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-1/2 INCH H SIZE IMC/RIGID CONDUIT USED ON THREADED MALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE...
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-3/4 INCH H SIZE IMC/RIGID CONDUIT USED ON THREADED MALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE...
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-3/8 INCH H SIZE IMC/RIGID CONDUIT USED ON THREADED MALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE...
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-1/8 INCH H SIZE IMC/RIGID CONDUIT USED ON THREADED MALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE...
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-11/16 INCH H SIZE IMC/RIGID CONDUIT USED ON THREADED MALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE...
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-13/16 INCH H SIZE IMC/RIGID CONDUIT USED ON THREADED MALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE...
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-15/16 INCH H SIZE IMC/RIGID CONDUIT USED ON THREADED MALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE...
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-3/4 INCH H SIZE IMC/RIGID CONDUIT USED ON THREADED MALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE...
ZINC ELECTROPLATED STEEL MATERIAL 1.38 INCH DIAMETER X 1.34 INCH HEIGHT SIZE 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL CLASS I DIV...
ZINC ELECTROPLATED STEEL MATERIAL 9/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL APPLICABLE...
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG WIRE SIZE COPPER CONDUCTOR...
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE COPPER CONDUCTOR...
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE COPPER/ALUMINUM CONDUCTOR...
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250 MCM WIRE SIZE COPPER...
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250 MCM WIRE SIZE COPPER/ALUMINUM...
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1-1/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG WIRE SIZE COPPER CONDUCTOR...
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1-1/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE COPPER CONDUCTOR...
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE COPPER CONDUCTOR...
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1-5/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG WIRE SIZE COPPER CONDUCTOR...
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1-5/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE COPPER CONDUCTOR...
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1-5/16 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 240 MCM WIRE SIZE COPPER...
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1-5/16 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 240 MCM WIRE SIZE COPPER/ALUMINUM...
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1/2 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE COPPER CONDUCTOR...
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 11/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG WIRE SIZE COPPER CONDUCTOR...
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 11/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE COPPER CONDUCTOR...
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG WIRE SIZE COPPER CONDUCTOR...
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE COPPER CONDUCTOR...
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 5/8 INCH RIGID CONDUIT/IMC USED ON 8 TO 2/0 AWG WIRE SIZE COPPER CONDUCTOR...
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 7/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE COPPER CONDUCTOR...
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG WIRE SIZE COPPER CONDUCTOR...
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE COPPER CONDUCTOR...
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250 MCM WIRE SIZE COPPER...
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250 MCM WIRE SIZE COPPER/ALUMINUM...
ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 9/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE COPPER CONDUCTOR...
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 1 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2, FM APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G,...
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 1 INCH HUB SIZE 3 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV...
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 1 INCH HUB SIZE 3 HUB(S) UL 886, CSA C22.2, FM APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G,...
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 1 INCH HUB SIZE 4 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV...
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 1 INCH HUB SIZE 4 HUB(S) UL 886, CSA C22.2, FM APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G,...
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV...
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2, FM APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G,...
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 3 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV...
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 3 HUB(S) UL 886, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II...
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 4 HUB(S) UL 886 APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE...
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 4 HUB(S) UL 886, CSA C22.2, FM APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G,...
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV...
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2, FM APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G,...
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 3 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV...
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 3 HUB(S) UL 886, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II...
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 4 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV...
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 4 HUB(S) UL 886, CSA C22.2, FM APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G,...
ZINC PLATED STEEL MATERIAL 2-1/4 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 1.02 INCH/(2) 0.55 INCH/(3) 0.5 INCH/(4) 0.44 INCH WIRE SIZE CSA APPROVAL 2-3/8 INCH DIAMETER 1-1/4...
ZINC PLATED STEEL MATERIAL 2-1/4 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON 0.93 INCH WIRE SIZE CSA APPROVAL 2-3/8 INCH DIAMETER 1-1/4 INCH CONDUIT SIZE WITH CANVAS BAKELITE CLAMPING...
ZINC PLATED STEEL MATERIAL 2-1/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 0.78 INCH/(2) 0.38 INCH/(3) 0.34 INCH/(4) 0.31 INCH WIRE SIZE CSA APPROVAL 1-3/4 INCH DIAMETER 1...
ZINC PLATED STEEL MATERIAL 2-1/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON 0.68 INCH WIRE SIZE CSA APPROVAL 1-3/4 INCH DIAMETER 1 INCH CONDUIT SIZE WITH CANVAS BAKELITE CLAMPING...
ZINC PLATED STEEL MATERIAL 3-3/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 3 INCH/(2) 1.58 INCH/(3) 1.52 INCH/(4) 1.27 INCH WIRE SIZE CSA APPROVAL 5-1/2 INCH DIAMETER 4...
ZINC PLATED STEEL MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 0.78 INCH/(2) 0.38 INCH/(3) 0.34 INCH/(4) 0.31 INCH WIRE SIZE CSA APPROVAL 1-3/4 INCH DIAMETER 1 INCH CONDUIT...
ZINC PLATED STEEL MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 1.02 INCH/(2) 0.55 INCH/(3) 0.5 INCH/(4) 0.44 INCH WIRE SIZE CSA APPROVAL 2-3/8 INCH DIAMETER 1-1/4 INCH CONDUIT...

<< Prev Next >>